Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WARNING LIGHTS
PFANNENBERG
21510804000 -- BEACONS
Pfannenberg
Beacons
21510804000
Description
PY X-S-05 Beacon, 24 Vdc, Amber
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
PY X-S-05 Beacon, 24 Vdc, Amber
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Beacons
8463522
Beacons
8463522
PY X-S-05 Beacon, 24 Vdc, Amber
PY X-S-05 Beacon, 24 Vdc, Amber
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Warning Lights
Product Number
8463522
Product Name
Beacons
Mounting
Flush or Panel Mounted; Panel mount
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Sounder Beacons
1931056
Specs
Agency Approvals
RoHS Compliant
Visual Indicators
Flashing; Continuous, Flashing 0.5Hz/1Hz
Color
Red; Red
View Details
Federal Signal Corporation - Industrial Signaling and Systems
27XST Explosion-Proof Strobe Lights
27XST-024C-MOD
Specs
Mounting
3/4-Inch NPT Pendant,Ceiling,Wall
Features
Explosion Proof
Agency Approvals
UL; ULC; CSFM,Marine,UL,cUL
View Details
Allen-Bradley / Rockwell Automation
90mm Industrial Beacon 90 mm Beacon
855BS-N24BR4
Specs
Color
Red
View Details
CO2Meter.com
Safety Strobe Tower
Specs
Visual Indicators
Combination; Strobe
View Details