The PY X-M-10 is a flashing light from the Pyra® Series by Pfannenberg, designed for reliable signaling in various environments. It features a flash energy of 10 Joules and offers adjustable flash rates of 0.1, 0.5, 0.75, and 1 Hz, allowing for customization based on application needs. The light intensity is rated at 149 candela, with a maximum viewing distance of 283 meters, ensuring visibility in diverse conditions. This product operates within a wide voltage range, supporting 230 V AC, 115 V AC, and 12/24/48 V DC, with a nominal current consumption of 150 mA at 1 Hz for 230 V AC. It is built to withstand harsh conditions, with an operating temperature range of -40 °C to +55 °C and a storage temperature range of -40 °C to +70 °C. The device is rated IP 66 for ingress protection, making it suitable for outdoor use. The housing is made from a polycarbonate and ABS blend, available in multiple colors, and features tamper-proof sealing. It has a service life of 8 million flashes, maintaining 70% light emission over this duration. The PY X-M-10 is compliant with various standards, including EN 54-23, and is suitable for panel mounting, making it a versatile choice for signaling applications.
Our PY X-M-10 (UL Type 4/4x, IP 66) PYRA Series Flashing Lights reach a 10 Joules Flash with adjustable flash rate. This Signaling Device offers a 180° x 360° visible field and operates in any climate. Can be surface or flush-panel mounted. Color: Available in Grey Housing. 10-Year Warranty
Product Overview
| Pfannenberg | |
|---|---|
| Product Category | Warning Lights |
| Product Number | PY X-M-10 |
| Product Name | Flashing Light, Pyra® Series |
| Agency Approvals | UL |
| Visual Indicators | Flashing |
| Color | Clear; Red; Amber; Yellow; Green; Blue; White |