Our PY X-S-05 (UL Type 4/4x, IP 66) PYRA Series Flashing Lights reach a 5 Joules Flash with 1 single flash per second. This Signaling Device offers a 180° x 360° visible field and operates in any climate. Can be surface or flush-panel mounted. Color: Available in Grey Housing. 10-Year Warranty
Product Overview
Exclusive Pfannenberg xenon flash technology
8,000,000 flash service life
1 single flash per second (1 Hz)
Polycarbonate/ABS blend housing
UL Type 4/4X, IP 66 ingress protection
4.9 inch (124 mm) h x 6.5 inch (166 mm) w x 4.5 inch (114 mm) d
Certifications: UL, cUL, CE, VdS, EN 54-23
Our PY X-S-05 (UL Type 4/4x, IP 66) PYRA Series Flashing Lights reach a 5 Joules Flash with 1 single flash per second. This Signaling Device offers a 180° x 360° visible field and operates in any climate. Can be surface or flush-panel mounted. Color: Available in Grey Housing. 10-Year Warranty
Product Overview
- Exclusive Pfannenberg xenon flash technology
- 8,000,000 flash service life
- 1 single flash per second (1 Hz)
- Polycarbonate/ABS blend housing
- UL Type 4/4X, IP 66 ingress protection
- 4.9 inch (124 mm) h x 6.5 inch (166 mm) w x 4.5 inch (114 mm) d
- Certifications: UL, cUL, CE, VdS, EN 54-23