Pfannenberg LED Light, Is-mini Series IS-mB1

Description
Our IS-mB1 (IP 65) Blinking LED Light is intrinsically safe when used with zener barriers. This product is very well suited for fire alarm systems and direct control due to low power consumption. Product Overview ATEX certified for use in Zones 0, 1, and 2 IP 65 self-extinguishing ABS housing Low power: 25 mA current consumption Operating voltage (nominal): 24 VDC 3.5 inch (88.7 mm) dia. x 3.3 inch (85 mm) h
Datasheet
Description
Our IS-mB1 (IP 65) Blinking LED Light is intrinsically safe when used with zener barriers. This product is very well suited for fire alarm systems and direct control due to low power consumption. Product Overview ATEX certified for use in Zones 0, 1, and 2 IP 65 self-extinguishing ABS housing Low power: 25 mA current consumption Operating voltage (nominal): 24 VDC 3.5 inch (88.7 mm) dia. x 3.3 inch (85 mm) h
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light, Is-mini Series - IS-mB1 - Pfannenberg
Lancaster, NY, USA
LED Light, Is-mini Series
IS-mB1
LED Light, Is-mini Series IS-mB1
Our IS-mB1 (IP 65) Blinking LED Light is intrinsically safe when used with zener barriers. This product is very well suited for fire alarm systems and direct control due to low power consumption. Product Overview ATEX certified for use in Zones 0, 1, and 2 IP 65 self-extinguishing ABS housing Low power: 25 mA current consumption Operating voltage (nominal): 24 VDC 3.5 inch (88.7 mm) dia. x 3.3 inch (85 mm) h

Our IS-mB1 (IP 65) Blinking LED Light is intrinsically safe when used with zener barriers. This product is very well suited for fire alarm systems and direct control due to low power consumption.

Product Overview

  • ATEX certified for use in Zones 0, 1, and 2
  • IP 65 self-extinguishing ABS housing
  • Low power: 25 mA current consumption
  • Operating voltage (nominal): 24 VDC
  • 3.5 inch (88.7 mm) dia. x 3.3 inch (85 mm) h
Supplier's Site Datasheet

Technical Specifications

  Pfannenberg
Product Category Warning Lights
Product Number IS-mB1
Product Name LED Light, Is-mini Series
Features Explosion Proof
Visual Indicators Flashing
Color Red; Yellow; Green; Blue
Unlock Full Specs
to access all available technical data

Similar Products

Remote Carbon Dioxide CO2 Storage Safety 3 Alarm -  - CO2Meter.com
Specs
Visual Indicators Combination
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
160mm Industrial Beacon 160 mm Beacon - 855BL-S24DH4 - Allen-Bradley / Rockwell Automation
Specs
Color Red
View Details
Beacons - 2205018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Revolving; Flashing; Flashing, Rotating, Steady
Color Green; Green
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details