Sitron Temperature Sensor, Pt100 (3 wires) Nylon Enclosure PT10

Description
The Pt10 Temperature Sensor with small Nylon (N1) head has a Pt100 RTD platinum sensor with great precision and stability inserted into the sheath. The platinum RTD has the function of converting the temperature measured in the process into resistance in a proportional way with precision. As it does not have an electronic module, this model works by inserting the output (3fios) into controllers responsible for converting the resistance signal to the temperature in 4 ... 20mA or according to the needs. Application General Applications for Temperature Measurement Heating and Cooling Control Home
Description
The Pt10 Temperature Sensor with small Nylon (N1) head has a Pt100 RTD platinum sensor with great precision and stability inserted into the sheath. The platinum RTD has the function of converting the temperature measured in the process into resistance in a proportional way with precision. As it does not have an electronic module, this model works by inserting the output (3fios) into controllers responsible for converting the resistance signal to the temperature in 4 ... 20mA or according to the needs. Application General Applications for Temperature Measurement Heating and Cooling Control Home

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensor, Pt100 (3 wires) Nylon Enclosure - PT10 - Sitron
Hauppauge, NY, USA
Temperature Sensor, Pt100 (3 wires) Nylon Enclosure
PT10
Temperature Sensor, Pt100 (3 wires) Nylon Enclosure PT10
The Pt10 Temperature Sensor with small Nylon (N1) head has a Pt100 RTD platinum sensor with great precision and stability inserted into the sheath. The platinum RTD has the function of converting the temperature measured in the process into resistance in a proportional way with precision. As it does not have an electronic module, this model works by inserting the output (3fios) into controllers responsible for converting the resistance signal to the temperature in 4 ... 20mA or according to the needs. Application General Applications for Temperature Measurement Heating and Cooling Control Home

The Pt10 Temperature Sensor with small Nylon (N1) head has a Pt100 RTD platinum sensor with great precision and stability inserted into the sheath. The platinum RTD has the function of converting the temperature measured in the process into resistance in a proportional way with precision.

As it does not have an electronic module, this model works by inserting the output (3fios) into controllers responsible for converting the resistance signal to the temperature in 4 ... 20mA or according to the needs.

Application

  • General Applications for Temperature Measurement
  • Heating and Cooling Control
  • Home
Supplier's Site
Temperature Sensor, Pt100 (3 wires) Aluminum Enclosure - PT10 - Sitron
Hauppauge, NY, USA
Temperature Sensor, Pt100 (3 wires) Aluminum Enclosure
PT10
Temperature Sensor, Pt100 (3 wires) Aluminum Enclosure PT10
The robust and compact Pt10 Temperature Sensor has a Pt100 RTD platinum sensor inserted into the sheath with optimum accuracy and stability. The platinum RTD has the function of converting the measured temperature in the process to resistance in a proportional way with precision. As it does not have an electronic module, this model works by connecting the output (3 wires) to controllers responsible for converting the resistance signal to the temperature in 4 … 20mA or according to the needs.

The robust and compact Pt10 Temperature Sensor has a Pt100 RTD platinum sensor inserted into the sheath with optimum accuracy and stability. The platinum RTD has the function of converting the measured temperature in the process to resistance in a proportional way with precision.

As it does not have an electronic module, this model works by connecting the output (3 wires) to controllers responsible for converting the resistance signal to the temperature in 4 … 20mA or according to the needs.

Supplier's Site
Temperature Sensor, Pt100 (3 wires) / 316SS - PT10 - Sitron
Hauppauge, NY, USA
Temperature Sensor, Pt100 (3 wires) / 316SS
PT10
Temperature Sensor, Pt100 (3 wires) / 316SS PT10
The robust and compact Pt10 Temperature Sensor in 316 Stainless Steel has a Pt100 RTD platinum sensor inserted into the rod with optimum accuracy and stability. The platinum RTD has the function of converting the measured temperature in the process to resistance in a proportional way with precision. As it does not have an electronic module, this model works by connecting the output (3 wires) to controllers responsible for converting the resistance signal to the temperature in 4 … 20mA or according to the needs.

The robust and compact Pt10 Temperature Sensor in 316 Stainless Steel has a Pt100 RTD platinum sensor inserted into the rod with optimum accuracy and stability. The platinum RTD has the function of converting the measured temperature in the process to resistance in a proportional way with precision.

As it does not have an electronic module, this model works by connecting the output (3 wires) to controllers responsible for converting the resistance signal to the temperature in 4 … 20mA or according to the needs.

Supplier's Site

Technical Specifications

  Sitron
Product Category RTD Temperature Transmitters
Product Number PT10
Product Name Temperature Sensor, Pt100 (3 wires) Nylon Enclosure
Output Other Output Option
Unlock Full Specs
to access all available technical data

Similar Products

2-Wire Rail Mount Temperature Transmitters - ETR2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 8 to 30 VDC
View Details
WirelessHART Temperature Transmitter - TTF300-W - ABB Measurement & Analytics
Specs
Mounting Options Field Mounted
Features Intrinsically Safe; Digital or Analog Display; Waterproof or Sealed Against Moisture
Sensor Connection Terminal Block
View Details
Spring-Loaded RTD/Thermowell Assemblies with Wireless Cellular Transmitter - GP03 - Pyromation
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Reference Material Platinum
Reference Resistance 100 Ohms
View Details
Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details