Sitron Temperature Transmitter, 4...20mA / Zero & Span Adjustment / HART / Nylon Housing ST90A

Description
The ST90A Temperature Transmitter with Nylon head is available in 4 … 20mA (2 wire) or 0 … 10V (3 wire) versions. Both models offer a compact form without moving parts with reliable and accurate measurement. The electronic module with microprocessed technology has Zero & Span adjustment and can be re-calibrated for a new measurement range within its working range. HART communication protocol is also available, facilitating the integration of the transmitter to industrial networks.
Description
The ST90A Temperature Transmitter with Nylon head is available in 4 … 20mA (2 wire) or 0 … 10V (3 wire) versions. Both models offer a compact form without moving parts with reliable and accurate measurement. The electronic module with microprocessed technology has Zero & Span adjustment and can be re-calibrated for a new measurement range within its working range. HART communication protocol is also available, facilitating the integration of the transmitter to industrial networks.

Suppliers

Company
Product
Description
Supplier Links
Temperature Transmitter, 4...20mA / Zero & Span Adjustment / HART / Nylon Housing - ST90A - Sitron
Hauppauge, NY, USA
Temperature Transmitter, 4...20mA / Zero & Span Adjustment / HART / Nylon Housing
ST90A
Temperature Transmitter, 4...20mA / Zero & Span Adjustment / HART / Nylon Housing ST90A
The ST90A Temperature Transmitter with Nylon head is available in 4 … 20mA (2 wire) or 0 … 10V (3 wire) versions. Both models offer a compact form without moving parts with reliable and accurate measurement. The electronic module with microprocessed technology has Zero & Span adjustment and can be re-calibrated for a new measurement range within its working range. HART communication protocol is also available, facilitating the integration of the transmitter to industrial networks.

The ST90A Temperature Transmitter with Nylon head is available in 4 … 20mA (2 wire) or 0 … 10V (3 wire) versions. Both models offer a compact form without moving parts with reliable and accurate measurement.

The electronic module with microprocessed technology has Zero & Span adjustment and can be re-calibrated for a new measurement range within its working range. HART communication protocol is also available, facilitating the integration of the transmitter to industrial networks.

Supplier's Site
Temperature Transmitter, 4...20mA / Zero & Span Adjustment / HART / with extended Neck - ST90A - Sitron
Hauppauge, NY, USA
Temperature Transmitter, 4...20mA / Zero & Span Adjustment / HART / with extended Neck
ST90A
Temperature Transmitter, 4...20mA / Zero & Span Adjustment / HART / with extended Neck ST90A
This model is specially designed to meet temperatures up to 250 ° C. For this, a extended neck for heat dissipation with 3 types of configuration is made in its body: MT for medium temperature up to 120 ° C, AT for temperature of 150 ° C and HT for temperature up to 250 ° C. The electronic module with microprocessed technology has Zero & Span adjustment and can be re-calibrated for a new measurement range within its working range. HART communication protocol is also available, facilitating the integration of the transmitter to industrial networks.

This model is specially designed to meet temperatures up to 250 ° C. For this, a extended neck for heat dissipation with 3 types of configuration is made in its body: MT for medium temperature up to 120 ° C, AT for temperature of 150 ° C and HT for temperature up to 250 ° C.

The electronic module with microprocessed technology has Zero & Span adjustment and can be re-calibrated for a new measurement range within its working range. HART communication protocol is also available, facilitating the integration of the transmitter to industrial networks.

Supplier's Site
Temperature Transmitter, 4...20mA / Zero & Span Adjustment / HART / Aluminum Housing - ST90A - Sitron
Hauppauge, NY, USA
Temperature Transmitter, 4...20mA / Zero & Span Adjustment / HART / Aluminum Housing
ST90A
Temperature Transmitter, 4...20mA / Zero & Span Adjustment / HART / Aluminum Housing ST90A
The ST90A Temperature Transmitter with Aluminum head is available in 4 … 20mA (2 wire) no moving parts with reliable and accurate measurement. The electronic module with microprocessed technology has Zero & Span adjustment and can be re-calibrated for a new measurement range within its working range. HART communication protocol is also available, facilitating the integration of the transmitter to industrial networks

The ST90A Temperature Transmitter with Aluminum head is available in 4 … 20mA (2 wire) no moving parts with reliable and accurate measurement.

The electronic module with microprocessed technology has Zero & Span adjustment and can be re-calibrated for a new measurement range within its working range. HART communication protocol is also available, facilitating the integration of the transmitter to industrial networks

Supplier's Site

Technical Specifications

  Sitron Sitron
Product Category RTD Temperature Transmitters RTD Temperature Transmitters
Product Number ST90A ST90A
Product Name Temperature Transmitter, 4...20mA / Zero & Span Adjustment / HART / Nylon Housing Temperature Transmitter, 4...20mA / Zero & Span Adjustment / HART / with extended Neck
Output Analog Current (Typical 4-20 mA) Analog Current (Typical 4-20 mA)
Supply Voltage 12...36Vdc 12...36Vdc
Reference Material Platinum Platinum
Unlock Full Specs
to access all available technical data

Similar Products

2-Wire Miniature Temperature Transmitters - ETM1 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 6.5 to 36 VDC
View Details
Field Mounted Temperature Transmitter - TTH300 - ABB Measurement & Analytics
Specs
Output Analog Current (Typical 4-20 mA)
Features Intrinsically Safe
Sensor Connection Terminal Block
View Details
Heat-Tracing RTD Assemblies with Wireless Cellular Transmitters - SP03 - Pyromation
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -328 to 1112 F (-200 to 600 C)
View Details
Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details