Sitron Temperature Transmitter, 4...20mA / HART / 316SS / 90° mounting Display STD-T

Description
The robust STD-T Temperature Transmitter in 316 Stainless Steel. The 90 ° mounted display facilitates the process visualization, besides being rotated in 330 ° both the display and the body, making the transmitter very flexible in any installed position. With a 5-digit multifunction LCD display, it allows the user to view the measured variable in PV (process value), percentage and current, besides having a permanent bargraph with real-time reading. The STD transmitter provides 4 ... 20mA (2-wire) analog current signal with HART communication protocol, making it easy to integrate the instrument into industrial networks.
Datasheet
Description
The robust STD-T Temperature Transmitter in 316 Stainless Steel. The 90 ° mounted display facilitates the process visualization, besides being rotated in 330 ° both the display and the body, making the transmitter very flexible in any installed position. With a 5-digit multifunction LCD display, it allows the user to view the measured variable in PV (process value), percentage and current, besides having a permanent bargraph with real-time reading. The STD transmitter provides 4 ... 20mA (2-wire) analog current signal with HART communication protocol, making it easy to integrate the instrument into industrial networks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Transmitter, 4...20mA / HART / 316SS / 90° mounting Display - STD-T - Sitron
Hauppauge, NY, USA
Temperature Transmitter, 4...20mA / HART / 316SS / 90° mounting Display
STD-T
Temperature Transmitter, 4...20mA / HART / 316SS / 90° mounting Display STD-T
The robust STD-T Temperature Transmitter in 316 Stainless Steel. The 90 ° mounted display facilitates the process visualization, besides being rotated in 330 ° both the display and the body, making the transmitter very flexible in any installed position. With a 5-digit multifunction LCD display, it allows the user to view the measured variable in PV (process value), percentage and current, besides having a permanent bargraph with real-time reading. The STD transmitter provides 4 ... 20mA (2-wire) analog current signal with HART communication protocol, making it easy to integrate the instrument into industrial networks.

The robust STD-T Temperature Transmitter in 316 Stainless Steel. The 90 ° mounted display facilitates the process visualization, besides being rotated in 330 ° both the display and the body, making the transmitter very flexible in any installed position.

With a 5-digit multifunction LCD display, it allows the user to view the measured variable in PV (process value), percentage and current, besides having a permanent bargraph with real-time reading.

The STD transmitter provides 4 ... 20mA (2-wire) analog current signal with HART communication protocol, making it easy to integrate the instrument into industrial networks.

Supplier's Site Datasheet
Temperature Transmitter, 4...20mA / HART / Aluminum Housing - STD-T - Sitron
Hauppauge, NY, USA
Temperature Transmitter, 4...20mA / HART / Aluminum Housing
STD-T
Temperature Transmitter, 4...20mA / HART / Aluminum Housing STD-T
The robust STD-T Temperature Transmitter with Aluminum head, provides 4 … 20mA (2-wire) analog current signal with HART communication protocol, making it easy to integrate the instrument into industrial networks. The head-mounted display makes it easy to see the process, as well as being rotated 330 ° in both the display and the body, making the transmitter very flexible in any installed position. With a 5-digit multifunction LCD display, it allows the user to view the measured variable in PV (process value), percentage and current, besides having a permanent bargraph with real-time reading.

The robust STD-T Temperature Transmitter with Aluminum head, provides 4 … 20mA (2-wire) analog current signal with HART communication protocol, making it easy to integrate the instrument into industrial networks.

The head-mounted display makes it easy to see the process, as well as being rotated 330 ° in both the display and the body, making the transmitter very flexible in any installed position.

With a 5-digit multifunction LCD display, it allows the user to view the measured variable in PV (process value), percentage and current, besides having a permanent bargraph with real-time reading.

Supplier's Site Datasheet

Technical Specifications

  Sitron
Product Category RTD Temperature Transmitters
Product Number STD-T
Product Name Temperature Transmitter, 4...20mA / HART / 316SS / 90° mounting Display
Output Analog Current (Typical 4-20 mA)
Supply Voltage 12...45Vdc
Reference Material Platinum
Unlock Full Specs
to access all available technical data

Similar Products

2-Wire Rail Mount Temperature Transmitters - ETR3 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 7.5 to 36 VDC
View Details
WirelessHART Temperature Transmitter - TTF300-W - ABB Measurement & Analytics
Specs
Mounting Options Field Mounted
Features Intrinsically Safe; Digital or Analog Display; Waterproof or Sealed Against Moisture
Sensor Connection Terminal Block
View Details
Programmable Temperature Transmitter -  - Pyromation
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style) (optional feature); DIN Rail Mounting (optional feature)
Output Analog Current (Typical 4-20 mA)
Features Intrinsically Safe (optional feature); Digital or Analog Display (optional feature)
View Details
Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details