Sitron Temperature Transmitter, 4...20mA / High Temperature / 316S.S Body ST20

Description
The ST20 transmitter is all made of 316 stainless steel. Robust and compact in low space environments, it is available with 4 … 20mA (2 wire) output ideal for working at high temperature up to 600 ° C with excellent accuracy and stability. This model has no local Zero & Span adjustment and is factory calibrated for the measurement range specified in the design. Like all Sitron products the ST20 can be configured according to the unique control needs of our customers. They can be purchased with a wide range of process connections and extended neck to meet high temperatures.
Description
The ST20 transmitter is all made of 316 stainless steel. Robust and compact in low space environments, it is available with 4 … 20mA (2 wire) output ideal for working at high temperature up to 600 ° C with excellent accuracy and stability. This model has no local Zero & Span adjustment and is factory calibrated for the measurement range specified in the design. Like all Sitron products the ST20 can be configured according to the unique control needs of our customers. They can be purchased with a wide range of process connections and extended neck to meet high temperatures.

Suppliers

Company
Product
Description
Supplier Links
Temperature Transmitter, 4...20mA / High Temperature / 316S.S Body - ST20 - Sitron
Hauppauge, NY, USA
Temperature Transmitter, 4...20mA / High Temperature / 316S.S Body
ST20
Temperature Transmitter, 4...20mA / High Temperature / 316S.S Body ST20
The ST20 transmitter is all made of 316 stainless steel. Robust and compact in low space environments, it is available with 4 … 20mA (2 wire) output ideal for working at high temperature up to 600 ° C with excellent accuracy and stability. This model has no local Zero & Span adjustment and is factory calibrated for the measurement range specified in the design. Like all Sitron products the ST20 can be configured according to the unique control needs of our customers. They can be purchased with a wide range of process connections and extended neck to meet high temperatures.

The ST20 transmitter is all made of 316 stainless steel. Robust and compact in low space environments, it is available with 4 … 20mA (2 wire) output ideal for working at high temperature up to 600 ° C with excellent accuracy and stability.

This model has no local Zero & Span adjustment and is factory calibrated for the measurement range specified in the design.

Like all Sitron products the ST20 can be configured according to the unique control needs of our customers. They can be purchased with a wide range of process connections and extended neck to meet high temperatures.

Supplier's Site

Technical Specifications

  Sitron
Product Category RTD Temperature Transmitters
Product Number ST20
Product Name Temperature Transmitter, 4...20mA / High Temperature / 316S.S Body
Output Analog Current (Typical 4-20 mA)
Supply Voltage 12...36Vdc
Reference Material Platinum
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Spring-Loaded RTD/Thermowell Assemblies with Wireless Cellular Transmitter - GP03 - Pyromation
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Reference Material Platinum
Reference Resistance 100 Ohms
View Details
Temperature Transmitters - 8275432 - RS Components, Ltd.
Specs
Reference Resistance Potentiometer
View Details
Linearized 2- or 3-Wire RTD Input Transmitters - DSCT34-05 - Dataforth Corporation
Specs
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details