Sitron Temperature Transmitter, No Housing / 4...20mA / HART / 316SS Body ST90

Description
The ST90 transmitter is made entirely of 316 stainless steel. Robust and compact in low space environments, it is available with 4 … 20mA (2 wire) output with excellent accuracy and stability. This model has no local Zero & Span adjustment and is factory calibrated for the measurement range specified in the design. HART communication protocol is also available facilitating the integration of the transmitter to industrial networks. Like all Sitron products the ST90 can be configured according to the unique control needs of our customers. They can be purchased with a wide range of process connections and extended neck to meet high temperatures.
Description
The ST90 transmitter is made entirely of 316 stainless steel. Robust and compact in low space environments, it is available with 4 … 20mA (2 wire) output with excellent accuracy and stability. This model has no local Zero & Span adjustment and is factory calibrated for the measurement range specified in the design. HART communication protocol is also available facilitating the integration of the transmitter to industrial networks. Like all Sitron products the ST90 can be configured according to the unique control needs of our customers. They can be purchased with a wide range of process connections and extended neck to meet high temperatures.

Suppliers

Company
Product
Description
Supplier Links
Temperature Transmitter, No Housing / 4...20mA / HART / 316SS Body - ST90 - Sitron
Hauppauge, NY, USA
Temperature Transmitter, No Housing / 4...20mA / HART / 316SS Body
ST90
Temperature Transmitter, No Housing / 4...20mA / HART / 316SS Body ST90
The ST90 transmitter is made entirely of 316 stainless steel. Robust and compact in low space environments, it is available with 4 … 20mA (2 wire) output with excellent accuracy and stability. This model has no local Zero & Span adjustment and is factory calibrated for the measurement range specified in the design. HART communication protocol is also available facilitating the integration of the transmitter to industrial networks. Like all Sitron products the ST90 can be configured according to the unique control needs of our customers. They can be purchased with a wide range of process connections and extended neck to meet high temperatures.

The ST90 transmitter is made entirely of 316 stainless steel. Robust and compact in low space environments, it is available with 4 … 20mA (2 wire) output with excellent accuracy and stability.

This model has no local Zero & Span adjustment and is factory calibrated for the measurement range specified in the design.

HART communication protocol is also available facilitating the integration of the transmitter to industrial networks.

Like all Sitron products the ST90 can be configured according to the unique control needs of our customers. They can be purchased with a wide range of process connections and extended neck to meet high temperatures.

Supplier's Site

Technical Specifications

  Sitron
Product Category RTD Temperature Transmitters
Product Number ST90
Product Name Temperature Transmitter, No Housing / 4...20mA / HART / 316SS Body
Output Analog Current (Typical 4-20 mA)
Supply Voltage 12...36Vdc
Reference Material Platinum
Unlock Full Specs
to access all available technical data

Similar Products

2-Wire Miniature Temperature Transmitters - ETM1 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 6.5 to 36 VDC
View Details
Head-Mount Temperature Transmitter - TTH200 - ABB Measurement & Analytics
Specs
Mounting Options Head Mount
Output Analog Current (Typical 4-20 mA)
Features Intrinsically Safe; Waterproof or Sealed Against Moisture
View Details
Remote-Mount RTD Sensors with Wireless Cellular Transmitters - GP12 - Pyromation
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -328 to 1112 F (-200 to 600 C)
View Details
Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details