NOSHOK, Inc. 800 Series Transmitter 800

Description
The NOSHOK Series 800 temperature transmitter provides an unbeatable level of performance at an economical price. Using the proven reliability and stability of 100 ohm platinum resistance technology, this transmitter offers a broad array of choices for the OEM and user alike. A rigorous test and inspection process is performed on all NOSHOK temperature transmitters prior to shipment to further ensure 100% "out of the box" reliability.
Description
The NOSHOK Series 800 temperature transmitter provides an unbeatable level of performance at an economical price. Using the proven reliability and stability of 100 ohm platinum resistance technology, this transmitter offers a broad array of choices for the OEM and user alike. A rigorous test and inspection process is performed on all NOSHOK temperature transmitters prior to shipment to further ensure 100% "out of the box" reliability.

Suppliers

Company
Product
Description
Supplier Links
800 Series Transmitter - 800 - NOSHOK, Inc.
Berea, OH, USA
800 Series Transmitter
800
800 Series Transmitter 800
The NOSHOK Series 800 temperature transmitter provides an unbeatable level of performance at an economical price. Using the proven reliability and stability of 100 ohm platinum resistance technology, this transmitter offers a broad array of choices for the OEM and user alike. A rigorous test and inspection process is performed on all NOSHOK temperature transmitters prior to shipment to further ensure 100% "out of the box" reliability.

The NOSHOK Series 800 temperature transmitter provides an unbeatable level of performance at an economical price. Using the proven reliability and stability of 100 ohm platinum resistance technology, this transmitter offers a broad array of choices for the OEM and user alike. A rigorous test and inspection process is performed on all NOSHOK temperature transmitters prior to shipment to further ensure 100% "out of the box" reliability.

Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category RTD Temperature Transmitters
Product Number 800
Product Name 800 Series Transmitter
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA) (optional feature); Analog Voltage (e.g. 1-5 Vdc) (optional feature)
Supply Voltage 0 to 30 VDC
Reference Material Platinum
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Remote-Mount RTD Sensors with Wireless Cellular Transmitters - GP12 - Pyromation
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -328 to 1112 F (-200 to 600 C)
View Details
Temperature Transmitters - 458741 - RS Components, Ltd.
Specs
Reference Material Platinum
Reference Resistance PT100
View Details
Linearized 2- or 3-Wire RTD Input Transmitters - DSCT34-02 - Dataforth Corporation
Specs
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details