NOSHOK, Inc. RTD Transmitter 920 Series

Description
High accuracy (±0.1%), 2-wire loop-powered 4 mA to 20 mA output, Linearized output to temperature, Input RTD PT100 with 3-wire compensation, Analog design, potentiometer adjustable, Factory calibrated for fixed range, Metal housing, Fits standard heads, Optional model is fully field re-programmable with module and PC-based software
Description
High accuracy (±0.1%), 2-wire loop-powered 4 mA to 20 mA output, Linearized output to temperature, Input RTD PT100 with 3-wire compensation, Analog design, potentiometer adjustable, Factory calibrated for fixed range, Metal housing, Fits standard heads, Optional model is fully field re-programmable with module and PC-based software

Suppliers

Company
Product
Description
Supplier Links
RTD Transmitter - 920 Series - NOSHOK, Inc.
Berea, OH, USA
RTD Transmitter
920 Series
RTD Transmitter 920 Series
High accuracy (±0.1%), 2-wire loop-powered 4 mA to 20 mA output, Linearized output to temperature, Input RTD PT100 with 3-wire compensation, Analog design, potentiometer adjustable, Factory calibrated for fixed range, Metal housing, Fits standard heads, Optional model is fully field re-programmable with module and PC-based software

High accuracy (±0.1%), 2-wire loop-powered 4 mA to 20 mA output, Linearized output to temperature, Input RTD PT100 with 3-wire compensation, Analog design, potentiometer adjustable, Factory calibrated for fixed range, Metal housing, Fits standard heads, Optional model is fully field re-programmable with module and PC-based software

Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category RTD Temperature Transmitters
Product Number 920 Series
Product Name RTD Transmitter
Output Analog Current (Typical 4-20 mA); Analog Voltage (e.g. 1-5 Vdc) (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

2-Wire Rail Mount Temperature Transmitters - ETR2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 8 to 30 VDC
View Details
Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Temperature sensor with IO-Link - TV7435 - ifm efector inc.
Specs
Output Relay or Switch Output
Reference Material Platinum
Reference Resistance 1000 Ohms
View Details
Field Mounted Temperature Transmitter - TTF300 - ABB Measurement & Analytics
Specs
Mounting Options Field Mounted
Output Analog Current (Typical 4-20 mA)
Features Intrinsically Safe; Digital or Analog Display; Waterproof or Sealed Against Moisture
View Details