NOSHOK, Inc. Digital Temperature Indicators 820/821

Description
Large 4-digit LED display, Field re-programmable with optional PC interface module and software, Security temper protection for re-programming, 4 mA to 20 mA, programmable linearized signal output, Utilizes self-calibration feature for accurate and stable performance, Optional fully programmable switch output, relay or transistor, Utilizes PT100 O RTD Class A element for temperature sensing, Micro M12 Male plug or cable gland for electrical connection, IP 65 / NEMA 4 rated environmental protection, All stainless 316 construction, Easy installation with various mounting configurations
Description
Large 4-digit LED display, Field re-programmable with optional PC interface module and software, Security temper protection for re-programming, 4 mA to 20 mA, programmable linearized signal output, Utilizes self-calibration feature for accurate and stable performance, Optional fully programmable switch output, relay or transistor, Utilizes PT100 O RTD Class A element for temperature sensing, Micro M12 Male plug or cable gland for electrical connection, IP 65 / NEMA 4 rated environmental protection, All stainless 316 construction, Easy installation with various mounting configurations

Suppliers

Company
Product
Description
Supplier Links
Digital Temperature Indicators - 820/821 - NOSHOK, Inc.
Berea, OH, USA
Digital Temperature Indicators
820/821
Digital Temperature Indicators 820/821
Large 4-digit LED display, Field re-programmable with optional PC interface module and software, Security temper protection for re-programming, 4 mA to 20 mA, programmable linearized signal output, Utilizes self-calibration feature for accurate and stable performance, Optional fully programmable switch output, relay or transistor, Utilizes PT100 O RTD Class A element for temperature sensing, Micro M12 Male plug or cable gland for electrical connection, IP 65 / NEMA 4 rated environmental protection, All stainless 316 construction, Easy installation with various mounting configurations

Large 4-digit LED display, Field re-programmable with optional PC interface module and software, Security temper protection for re-programming, 4 mA to 20 mA, programmable linearized signal output, Utilizes self-calibration feature for accurate and stable performance, Optional fully programmable switch output, relay or transistor, Utilizes PT100 O RTD Class A element for temperature sensing, Micro M12 Male plug or cable gland for electrical connection, IP 65 / NEMA 4 rated environmental protection, All stainless 316 construction, Easy installation with various mounting configurations

Supplier's Site

Technical Specifications

  NOSHOK, Inc.
Product Category RTD Temperature Transmitters
Product Number 820/821
Product Name Digital Temperature Indicators
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Features Digital or Analog Display
Supply Voltage 9-36 Vdc, polarity protected
Reference Material Platinum
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Heat-Tracing RTD Assemblies with Wireless Cellular Transmitters - SP03 - Pyromation
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -328 to 1112 F (-200 to 600 C)
View Details
Temperature Transmitters - 7966922 - RS Components, Ltd.
Specs
Reference Resistance Linear resistance, rtd, thermocouple, voltage
View Details
Linearized 2- or 3-Wire RTD Input Transmitters - DSCT34-03 - Dataforth Corporation
Specs
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details