The NOSHOK 850 Temperature Switch measures and displays temperature and has one or two switching outputs as well as an optional analog output. The temperature set points, reset points, switching functions and the measuring range of the optional analog output are simple to adjust via two buttons. All these features and measuring range between -300°F and 1100°F (-200°C and 600°C) cover the majority of temperature measuring and switching tasks. Different process connections, which are also available as adjustable screw connections, underline the versatility of the NOSHOK 850 Series. For fast response times a version with tapered stem is also available. All wetted parts as well as the housing are made of stainless steel. The housing and the replaceable measuring insert are screwed together. This allows the exchange of the measuring insert without opening the connection to the process.
| NOSHOK, Inc. | |
|---|---|
| Product Category | RTD Temperature Transmitters |
| Product Number | 850 |
| Product Name | 850 Series Transmitter/Switch |
| Mounting Options | Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style) |
| Output | Analog Current (Typical 4-20 mA) |
| Features | Digital or Analog Display |
| Supply Voltage | 12 to 30 VDC |
| Reference Material | Platinum |