The Swansensor Pt1000 is a precision temperature sensor designed for use with SWAN transmitters. It can measure sample temperatures up to 100 °C and withstand sample pressures of up to 10 bar at 25 °C, and up to 5 bar at temperatures of 80 °C or higher. The sensor is constructed from stainless steel 1.4435 (SS 316L), ensuring durability and resistance to corrosion. It features a PG13.5 screw plug connection and has a protection degree of IP 68, making it suitable for demanding environments. This sensor is part of a series that includes other types, such as the Swansensor NT5K, allowing for flexibility in application depending on the specific transmitter model used.
Precision temperature sensor Pt1000, PG 13.5, screw plug for SWAN transmitters.
| SWAN Analytical USA, INC. | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | A-87.030.200 |
| Product Name | Swansensor Pt1000 |
| Sensed Temperature | 32 to 212 F (0.0 to 100 C) |
| Application Options | Splash Proof, Watertight or Direct Immersion |
| Element Configuration | Single Element |
| Probe Configuration | Penetration (Needle) Probe |
| Diameter or Width Range | 0.4724 inch (12 mm) |