Oil-Rite Corp. Datasheets for Level Sensors
Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point.
Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| Flexible Vinyl Liquid Level Gages with Dial Thermometers are for any application requiring visual indication of both liquid level and liquid temperature. These gages can be used to view liquid... | |
| Standard Flexible Vinyl Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, hydraulic equipment, crankcases, transformers and machinery... | |
| Standard Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their... | |
|
Steel Liquid Level Gage with Dial Thermometer, 3" Centerline, Front Mount 1/2"-20 -- B1559-20300VA1W
Steel Liquid Level Gage with Dial Thermometer, 4" Centerline, Front Mount 1/2"-20 -- B1559-20400VA1W
Steel Liquid Level Gage with Dial Thermometer, 7" Centerline, Front Mount 1/2"-20 -- B1559-20700VA1W
|
Steel Liquid Level Gages with Dial Thermometers are for any application requiring visual indication of both liquid level and liquid temperature. These gages can be used to view liquid levels... |
| Steel Liquid Level Gages with Shut-Offs can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended... |
| << Prev | Next >> |