Oil-Rite Corp. (Formerly B1562-1X14), Standard Flexible Vinyl Liquid Level Gage, 40” Centerline, Back Mount 1/2”-20 with Nuts B1565-104000BB1W

Description
Standard Flexible Vinyl Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, hydraulic equipment, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This gage has aluminum alloy end blocks. The vinyl sight is made of clear, heavy-walled plastic that is flexible and shatterproof. The vinyl tubing will follow the contour of curved surfaces. Liquid level and clarity can be viewed from all angles. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 30 PSI and 165° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted to the tank with (2) 1/2”-20 plated steel bolts. The back mount design requires that the inside of the tank be accessible in order to secure the bolts with plated steel hex nuts. Torque to 90 in-lbs. For fractional inch centerline distances, level markings or other seal options, please consult factory.
Description
Standard Flexible Vinyl Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, hydraulic equipment, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This gage has aluminum alloy end blocks. The vinyl sight is made of clear, heavy-walled plastic that is flexible and shatterproof. The vinyl tubing will follow the contour of curved surfaces. Liquid level and clarity can be viewed from all angles. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 30 PSI and 165° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted to the tank with (2) 1/2”-20 plated steel bolts. The back mount design requires that the inside of the tank be accessible in order to secure the bolts with plated steel hex nuts. Torque to 90 in-lbs. For fractional inch centerline distances, level markings or other seal options, please consult factory.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1562-1X14), Standard Flexible Vinyl Liquid Level Gage, 40” Centerline, Back Mount 1/2”-20 with Nuts - B1565-104000BB1W - Oil-Rite Corp.
Manitowoc, WI, United States
(Formerly B1562-1X14), Standard Flexible Vinyl Liquid Level Gage, 40” Centerline, Back Mount 1/2”-20 with Nuts
B1565-104000BB1W
(Formerly B1562-1X14), Standard Flexible Vinyl Liquid Level Gage, 40” Centerline, Back Mount 1/2”-20 with Nuts B1565-104000BB1W
Standard Flexible Vinyl Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, hydraulic equipment, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications. This gage has aluminum alloy end blocks. The vinyl sight is made of clear, heavy-walled plastic that is flexible and shatterproof. The vinyl tubing will follow the contour of curved surfaces. Liquid level and clarity can be viewed from all angles. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 30 PSI and 165° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted to the tank with (2) 1/2”-20 plated steel bolts. The back mount design requires that the inside of the tank be accessible in order to secure the bolts with plated steel hex nuts. Torque to 90 in-lbs. For fractional inch centerline distances, level markings or other seal options, please consult factory.

Standard Flexible Vinyl Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, hydraulic equipment, crankcases, transformers and machinery oil reservoirs. Their use can be extended to many industrial liquid level viewing applications.

This gage has aluminum alloy end blocks. The vinyl sight is made of clear, heavy-walled plastic that is flexible and shatterproof. The vinyl tubing will follow the contour of curved surfaces. Liquid level and clarity can be viewed from all angles. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 30 PSI and 165° F.

Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the centerline. The distance between the center of the tank holes must be within 1/32” of the centerline measurement. This gage is mounted to the tank with (2) 1/2”-20 plated steel bolts. The back mount design requires that the inside of the tank be accessible in order to secure the bolts with plated steel hex nuts. Torque to 90 in-lbs.

For fractional inch centerline distances, level markings or other seal options, please consult factory.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Level Sensors
Product Number B1565-104000BB1W
Product Name (Formerly B1562-1X14), Standard Flexible Vinyl Liquid Level Gage, 40” Centerline, Back Mount 1/2”-20 with Nuts
Device Classification Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Vibrating Probe Level Sensor - VRX61 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Water-Level Sensors - 700S14A0A-0015 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details