Oil-Rite Corp. (Formerly B1579-1X50V), Steel Liquid Level Gage with Shut-Off, 9” Centerline, Front Mount 1/2"-20 B1559-30900VA1W

Description
Steel Liquid Level Gages with Shut-Offs can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing application. The shut-off function allows the gage to be removed without emptying the reservoir. This sturdy gage is made of plated steel. The glass sight is protected by steel on three sides. A red line on a white background enhances liquid level visibility. Leak-proof construction is achieved with Viton seals. The unit tolerates up to 125 PSI and 300° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the center line. The distance between the center of the tank holes must be within 1/32” of the center line measurement. This gage is mounted from the front of the tank with (2) 1/2”-20 plated steel bolts. The mounting bolts should be torqued to 90 in-lbs. The brass stems can be adjusted to stop fluid flow into the gage. This can be used as a precautionary measure if breakage is a concern. Should the gage need to be replaced, the plated steel hex nuts unscrew from the front and the gage can be removed without draining the tank. Once a gage has been placed back onto the bolts and secured with hex nuts, the shut off valves can be opened and the gage will resume normal function. For fractional inch centerline distances, level markings or other seal options, please consult factory.
Description
Steel Liquid Level Gages with Shut-Offs can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing application. The shut-off function allows the gage to be removed without emptying the reservoir. This sturdy gage is made of plated steel. The glass sight is protected by steel on three sides. A red line on a white background enhances liquid level visibility. Leak-proof construction is achieved with Viton seals. The unit tolerates up to 125 PSI and 300° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the center line. The distance between the center of the tank holes must be within 1/32” of the center line measurement. This gage is mounted from the front of the tank with (2) 1/2”-20 plated steel bolts. The mounting bolts should be torqued to 90 in-lbs. The brass stems can be adjusted to stop fluid flow into the gage. This can be used as a precautionary measure if breakage is a concern. Should the gage need to be replaced, the plated steel hex nuts unscrew from the front and the gage can be removed without draining the tank. Once a gage has been placed back onto the bolts and secured with hex nuts, the shut off valves can be opened and the gage will resume normal function. For fractional inch centerline distances, level markings or other seal options, please consult factory.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B1579-1X50V), Steel Liquid Level Gage with Shut-Off, 9” Centerline, Front Mount 1/2
Manitowoc, WI, United States
(Formerly B1579-1X50V), Steel Liquid Level Gage with Shut-Off, 9” Centerline, Front Mount 1/2"-20
B1559-30900VA1W
(Formerly B1579-1X50V), Steel Liquid Level Gage with Shut-Off, 9” Centerline, Front Mount 1/2"-20 B1559-30900VA1W
Steel Liquid Level Gages with Shut-Offs can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing application. The shut-off function allows the gage to be removed without emptying the reservoir. This sturdy gage is made of plated steel. The glass sight is protected by steel on three sides. A red line on a white background enhances liquid level visibility. Leak-proof construction is achieved with Viton seals. The unit tolerates up to 125 PSI and 300° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the center line. The distance between the center of the tank holes must be within 1/32” of the center line measurement. This gage is mounted from the front of the tank with (2) 1/2”-20 plated steel bolts. The mounting bolts should be torqued to 90 in-lbs. The brass stems can be adjusted to stop fluid flow into the gage. This can be used as a precautionary measure if breakage is a concern. Should the gage need to be replaced, the plated steel hex nuts unscrew from the front and the gage can be removed without draining the tank. Once a gage has been placed back onto the bolts and secured with hex nuts, the shut off valves can be opened and the gage will resume normal function. For fractional inch centerline distances, level markings or other seal options, please consult factory.

Steel Liquid Level Gages with Shut-Offs can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing application. The shut-off function allows the gage to be removed without emptying the reservoir.
This sturdy gage is made of plated steel. The glass sight is protected by steel on three sides. A red line on a white background enhances liquid level visibility. Leak-proof construction is achieved with Viton seals. The unit tolerates up to 125 PSI and 300° F.
Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the center line. The distance between the center of the tank holes must be within 1/32” of the center line measurement. This gage is mounted from the front of the tank with (2) 1/2”-20 plated steel bolts. The mounting bolts should be torqued to 90 in-lbs.
The brass stems can be adjusted to stop fluid flow into the gage. This can be used as a precautionary measure if breakage is a concern. Should the gage need to be replaced, the plated steel hex nuts unscrew from the front and the gage can be removed without draining the tank. Once a gage has been placed back onto the bolts and secured with hex nuts, the shut off valves can be opened and the gage will resume normal function.
For fractional inch centerline distances, level markings or other seal options, please consult factory.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Level Sensors
Product Number B1559-30900VA1W
Product Name (Formerly B1579-1X50V), Steel Liquid Level Gage with Shut-Off, 9” Centerline, Front Mount 1/2"-20
Device Classification Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Laser Level Transmitter - LM80 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Transmitter
Measuring Range 6000 inch (152400 mm)
Accuracy (Continuous Level) 1.2 +/-inch (30.48 +/-mm)
View Details
Measurement - Level - hydrostatic - 159001483 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Output Options AnalogCurrent
Meter Technology Type Other (Such as tilt etc.)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details