Oil-Rite Corp. Datasheets for Level Sensors

Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point.
Level Sensors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
Aluminum Liquid Level Gages with Dial Thermometers are for any application requiring visual indication of both liquid level and liquid temperature. These gages can be used to view liquid levels...
Flexible Vinyl Liquid Level Gages with Dial Thermometers are for any application requiring visual indication of both liquid level and liquid temperature. These gages can be used to view liquid...
Single Stage Liquid Level Switches in Housings are designed to shut down machinery or turn on warning devices when the liquid supply fails or recedes to a predetermined level. They...
Standard Aluminum Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to...
Steel Liquid Level Gages with Shut-Offs can be used to view liquid levels in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended...
Two Stage Liquid Level Switches in Housings are designed to shut down machinery or turn on warning devices when the liquid supply approaches a level that is too high or...

<< Prev Next >>