Oil-Rite Corp. Standard Steel Liquid Level Gage, 47” Centerline, Front Mount 1/2"-20 B1559-1X98

Description
Standard Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing application. This sturdy gage is made of plated steel. The glass sight is protected by steel on three sides. A red line on a white background enhances liquid level visibility. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 125 PSI and 225° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the center line. The distance between the center of the tank holes must be within 1/32” of the center line measurement. This gage is mounted from the front of the tank with (2) 1/2”-20 plated steel bolts. The bolts should be torqued to 90 in-lbs. For fractional inch centerline distances, level markings or other seal options, please consult factory.
Description
Standard Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing application. This sturdy gage is made of plated steel. The glass sight is protected by steel on three sides. A red line on a white background enhances liquid level visibility. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 125 PSI and 225° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the center line. The distance between the center of the tank holes must be within 1/32” of the center line measurement. This gage is mounted from the front of the tank with (2) 1/2”-20 plated steel bolts. The bolts should be torqued to 90 in-lbs. For fractional inch centerline distances, level markings or other seal options, please consult factory.

Suppliers

Company
Product
Description
Supplier Links
Standard Steel Liquid Level Gage, 47” Centerline, Front Mount 1/2
Manitowoc, WI, United States
Standard Steel Liquid Level Gage, 47” Centerline, Front Mount 1/2"-20
B1559-1X98
Standard Steel Liquid Level Gage, 47” Centerline, Front Mount 1/2"-20 B1559-1X98
Standard Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing application. This sturdy gage is made of plated steel. The glass sight is protected by steel on three sides. A red line on a white background enhances liquid level visibility. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 125 PSI and 225° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the center line. The distance between the center of the tank holes must be within 1/32” of the center line measurement. This gage is mounted from the front of the tank with (2) 1/2”-20 plated steel bolts. The bolts should be torqued to 90 in-lbs. For fractional inch centerline distances, level markings or other seal options, please consult factory.

Standard Steel Liquid Level Gages can be used to view liquid levels in hydraulic reservoirs, tanks, large steel mill pumps, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. Their use can be extended to any industrial liquid level viewing application.

This sturdy gage is made of plated steel. The glass sight is protected by steel on three sides. A red line on a white background enhances liquid level visibility. Leak-proof construction is achieved with Buna-N seals. The unit tolerates up to 125 PSI and 225° F.

Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the center line. The distance between the center of the tank holes must be within 1/32” of the center line measurement. This gage is mounted from the front of the tank with (2) 1/2”-20 plated steel bolts. The bolts should be torqued to 90 in-lbs.

For fractional inch centerline distances, level markings or other seal options, please consult factory.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Level Sensors
Product Number B1559-1X98
Product Name Standard Steel Liquid Level Gage, 47” Centerline, Front Mount 1/2"-20
Device Classification Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details