Oil-Rite Corp. Steel Liquid Level Gage with Dial Thermometer, 8" Centerline, Front Mount 1/2"-20 B1559-20800VA1W

Description
Steel Liquid Level Gages with Dial Thermometers are for any application requiring visual indication of both liquid level and liquid temperature. These gages can be used to view liquid levels and temperatures in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. The temperature can be easily viewed on the large thermometer. This sturdy gage is made of plated steel. The glass sight is protected by steel on three sides. A red line on a white background enhances liquid level visibility. Leak-proof construction is achieved with Viton seals. Temperature is indicated in both degrees Fahrenheit and Celsius on the 2 3/64” diameter stainless steel thermometer. It displays 0 ° F (-20° C) to 250° F (120° C). The unit tolerates up to 125 PSI and 300° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the center line. The distance between the center of the tank holes must be within 1/32” of the center line measurement. This gage is mounted from the front of the tank with (2) 1/2”-20 plated steel bolts. The bolts should be torqued to 90 in-lbs. For fractional inch centerline distances, level markings or other seal options, please consult factory.
Description
Steel Liquid Level Gages with Dial Thermometers are for any application requiring visual indication of both liquid level and liquid temperature. These gages can be used to view liquid levels and temperatures in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. The temperature can be easily viewed on the large thermometer. This sturdy gage is made of plated steel. The glass sight is protected by steel on three sides. A red line on a white background enhances liquid level visibility. Leak-proof construction is achieved with Viton seals. Temperature is indicated in both degrees Fahrenheit and Celsius on the 2 3/64” diameter stainless steel thermometer. It displays 0 ° F (-20° C) to 250° F (120° C). The unit tolerates up to 125 PSI and 300° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the center line. The distance between the center of the tank holes must be within 1/32” of the center line measurement. This gage is mounted from the front of the tank with (2) 1/2”-20 plated steel bolts. The bolts should be torqued to 90 in-lbs. For fractional inch centerline distances, level markings or other seal options, please consult factory.

Suppliers

Company
Product
Description
Supplier Links
Steel Liquid Level Gage with Dial Thermometer, 8
Manitowoc, WI, United States
Steel Liquid Level Gage with Dial Thermometer, 8" Centerline, Front Mount 1/2"-20
B1559-20800VA1W
Steel Liquid Level Gage with Dial Thermometer, 8" Centerline, Front Mount 1/2"-20 B1559-20800VA1W
Steel Liquid Level Gages with Dial Thermometers are for any application requiring visual indication of both liquid level and liquid temperature. These gages can be used to view liquid levels and temperatures in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. The temperature can be easily viewed on the large thermometer. This sturdy gage is made of plated steel. The glass sight is protected by steel on three sides. A red line on a white background enhances liquid level visibility. Leak-proof construction is achieved with Viton seals. Temperature is indicated in both degrees Fahrenheit and Celsius on the 2 3/64” diameter stainless steel thermometer. It displays 0 ° F (-20° C) to 250° F (120° C). The unit tolerates up to 125 PSI and 300° F. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the center line. The distance between the center of the tank holes must be within 1/32” of the center line measurement. This gage is mounted from the front of the tank with (2) 1/2”-20 plated steel bolts. The bolts should be torqued to 90 in-lbs. For fractional inch centerline distances, level markings or other seal options, please consult factory.

Steel Liquid Level Gages with Dial Thermometers are for any application requiring visual indication of both liquid level and liquid temperature. These gages can be used to view liquid levels and temperatures in hydraulic reservoirs, gearboxes, bearing housings, crankcases, transformers and machinery oil reservoirs. The temperature can be easily viewed on the large thermometer.
This sturdy gage is made of plated steel. The glass sight is protected by steel on three sides. A red line on a white background enhances liquid level visibility. Leak-proof construction is achieved with Viton seals. Temperature is indicated in both degrees Fahrenheit and Celsius on the 2 3/64” diameter stainless steel thermometer. It displays 0 ° F (-20° C) to 250° F (120° C). The unit tolerates up to 125 PSI and 300° F.
Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank through the cross hole in the top bolt. The length between the center of the two bolts is referred to as the center line. The distance between the center of the tank holes must be within 1/32” of the center line measurement. This gage is mounted from the front of the tank with (2) 1/2”-20 plated steel bolts. The bolts should be torqued to 90 in-lbs.
For fractional inch centerline distances, level markings or other seal options, please consult factory.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Level Sensors
Product Number B1559-20800VA1W
Product Name Steel Liquid Level Gage with Dial Thermometer, 8" Centerline, Front Mount 1/2"-20
Device Classification Gauge
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Radar Level Sensor - NCR-86 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 3.15 to 15.47 inch (80 to 393 mm)
Accuracy (Continuous Level) 0.0394 +/-inch (1 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details