The CVR-600 is a compact vibrating rod that is ideal for small bins, hoppers, and feeders. It is easy to install using a 1" NPT mounting socket and can be used in process temperatures up to 300ºF. It can be mounted on the top or side of a vessel for high, medium, or low-level indication. The CVR-600 features three sensitivity adjustments allowing it to be used with very light materials (with a bulk density as low as 2) as well as heavier or clingy materials. Remote electronics via a point level alarm panel are available to alert bin levels for four up to 24 individual sensors.
| BinMaster, Inc. | |
|---|---|
| Product Category | Level Sensors |
| Product Number | CVR-600 |
| Product Name | Mini Vibrating Level Sensing Rod |
| Device Classification | Sensor System |
| Number of Switch Points Range | 1 (#) |
| Media Type | Dry material (Bulk solids and powders) |
| Level Measurement Type | Single Point or Multi-Point Level |