BinMaster, Inc. Compact Non-Contact Radar for Sanitary Processing with Light Ring & Digital Display CNCR-400.DD

Description
CNCR-400 compact non-contact sensors from BinMaster offer precise level measurements in sanitary food, beverage, and pharmaceutical processing applications. The CNCR-400.DD measures bulk solids, powders, and liquids in ranges up to 49 ft within bins, tanks, hoppers, and mixers. This radar features a digital readout on the sensor face, as well as a programmable light ring indicator that is configured via Bluetooth phone app. Users can remotely change level alert parameters or adjust the status colors on the light ring. CNCR-400 radar sensors' accuracy is unaffected by dust, turbulence, condensation, foam, buildup, or harsh conditions. Sensors easily integrate into a control system using an IO-Link, or users can utilize BinCloud® software for remote monitoring and actionable inventory insights. Worldwide hygienic approvals for FDA, 3A, and EHEDG are available.
Request a Quote Datasheet
Description
CNCR-400 compact non-contact sensors from BinMaster offer precise level measurements in sanitary food, beverage, and pharmaceutical processing applications. The CNCR-400.DD measures bulk solids, powders, and liquids in ranges up to 49 ft within bins, tanks, hoppers, and mixers. This radar features a digital readout on the sensor face, as well as a programmable light ring indicator that is configured via Bluetooth phone app. Users can remotely change level alert parameters or adjust the status colors on the light ring. CNCR-400 radar sensors' accuracy is unaffected by dust, turbulence, condensation, foam, buildup, or harsh conditions. Sensors easily integrate into a control system using an IO-Link, or users can utilize BinCloud® software for remote monitoring and actionable inventory insights. Worldwide hygienic approvals for FDA, 3A, and EHEDG are available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Non-Contact Radar for Sanitary Processing with Light Ring & Digital Display - CNCR-400.DD - BinMaster, Inc.
Lincoln, NE, United States
Compact Non-Contact Radar for Sanitary Processing with Light Ring & Digital Display
CNCR-400.DD
Compact Non-Contact Radar for Sanitary Processing with Light Ring & Digital Display CNCR-400.DD
CNCR-400 compact non-contact sensors from BinMaster offer precise level measurements in sanitary food, beverage, and pharmaceutical processing applications. The CNCR-400.DD measures bulk solids, powders, and liquids in ranges up to 49 ft within bins, tanks, hoppers, and mixers. This radar features a digital readout on the sensor face, as well as a programmable light ring indicator that is configured via Bluetooth phone app. Users can remotely change level alert parameters or adjust the status colors on the light ring. CNCR-400 radar sensors' accuracy is unaffected by dust, turbulence, condensation, foam, buildup, or harsh conditions. Sensors easily integrate into a control system using an IO-Link, or users can utilize BinCloud® software for remote monitoring and actionable inventory insights. Worldwide hygienic approvals for FDA, 3A, and EHEDG are available.

CNCR-400 compact non-contact sensors from BinMaster offer precise level measurements in sanitary food, beverage, and pharmaceutical processing applications. The CNCR-400.DD measures bulk solids, powders, and liquids in ranges up to 49 ft within bins, tanks, hoppers, and mixers. This radar features a digital readout on the sensor face, as well as a programmable light ring indicator that is configured via Bluetooth phone app. Users can remotely change level alert parameters or adjust the status colors on the light ring. CNCR-400 radar sensors' accuracy is unaffected by dust, turbulence, condensation, foam, buildup, or harsh conditions. Sensors easily integrate into a control system using an IO-Link, or users can utilize BinCloud® software for remote monitoring and actionable inventory insights. Worldwide hygienic approvals for FDA, 3A, and EHEDG are available.

Supplier's Site Datasheet

Technical Specifications

  BinMaster, Inc.
Product Category Level Sensors
Product Number CNCR-400.DD
Product Name Compact Non-Contact Radar for Sanitary Processing with Light Ring & Digital Display
Device Classification Sensor System
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
Media Type Liquid
Level Measurement Type Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Switch Level Indicator - BM-T - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
Basic Diaphragm Switch - BM-25 - BinMaster, Inc.
Specs
Device Classification Sensor System
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details
SmartBob Weight-and-Cable Level Sensor, Side Mount - SBR II HM - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range ? to 2160 inch (? to 54864 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Guided Wave Radar for Liquids - GWR-3000 - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range 0.0 to 900 inch (0.0 to 22860 mm)
Accuracy (Continuous Level) 0.0800 +/-inch (2.03 +/-mm)
View Details