BinMaster, Inc. Datasheets for Liquid Level Switches
Liquid level switches are used to detect specific liquid levels or interfaces between liquids. These level measurements are indicated via an electrical switching action.
Liquid Level Switches: Learn more
| Product Name | Notes |
|---|---|
| Extended Mini Capacitance Probe: Point Level Detection for Liquids MCP-300 is a compact sensor available with stainless steel tube extensions from 2.5” to 9.8” long. Need a small capacitance probe... | |
| Mini Capacitance Probe: Point Level for Liquids MCP-100 compact sensor for level measurement and pressure detection in water-based liquids. Need an affordable, sanitary sensor for liquids? Have a 3A or... | |
| The VR-90 is a vibrating rod used for level indication in granular and coarse-grained bulk solids contained in bins, tanks, silos, and hoppers. It features a round, stainless steel rod... |