BinMaster, Inc. Datasheets for Dry Material (Powders) Level Switches
Dry material (powders) level switches are used to measure levels of dry, solid materials via an electrical switching action.
Dry Material (Powders) Level Switches: Learn more
| Product Name | Notes |
|---|---|
| Mini Capacitance Probe: Point Level for Solids MCP-200 compact sensor for level detection in light bulk solids. Looking for a low-cost sensor for level monitoring? Do you process materials with... | |
| BinMaster’s VRX41 vibrating probe level sensor with pipe extension has been revamped with a bright, built-in LED status indicator to make monitoring levels and plugged chutes easier than ever. Now... | |
| Designed to fit in tight spaces or in vessels where obstructions prevent the installation of a straight probe, the bendable capacitance probe is mounted on the side of a bin. | |
| Replacing BinMaster’s SHT-120, the VRX61 vibrating probe level sensor for high temperatures is designed for use in harsh processing environments up to 480°F (250°C). Now available with IECEx/ATEX Zone... | |
| Replacing BinMaster’s SHT-140, the VRX71 vibrating probe level sensor with pipe extension for high temperatures is ideal for use in harsh processing environments up to 480°F (250°C) where an extended... | |
| The VRX21 vibrating probe level sensor is the newest iteration of BinMaster’s standard vibrating rod, now including a bright, built-in LED status indicator that changes color based on if material... | |
| The VRX31 sanitary vibrating probe level sensor provides hygienic point level measurement. Now available with IECEx/ATEX Zone 20 and 21 approvals! The sensor's bright, built-in LED status indicator can... | |
| The VRX51 vibrating probe level sensor with flexible cable extension now includes a bright, built-in LED status indicator for monitoring bulk inventory levels and plugged chutes. The light can easily... | |
| The new BinMaster BMRX-100 rotary level indicator is an electromechanical device used in solids and powders to prevent bin overfills, dry runs, or to shut off a process. The BMRX-100... | |
| Top-of-bin mounting for rotaries is ideal when the rotary is used as a high level alarm. Solid material will tend to be higher at the filling point and most operators... |