BinMaster, Inc. Datasheets for Digital Panel Meters
Digital panel meters measure and display processes and electrical variables via an alphanumeric digital readout.
Digital Panel Meters: Learn more
| Product Name | Notes |
|---|---|
| The DPM-100 digital panel meter is a versatile, easy-to-use display for any Modbus-enabled level sensor. Useful for indoor or outdoor applications, it features a large, bright LED display that is... | |
| The DPM-200 digital panel meter is designed to accept 4-20 mA inputs from a wide variety of sensors. It is extremely versatile, easy to set up, and suitable for use... | |
| The DPM-300 large display Modbus scanner is the biggest and brightest display for the toughest manufacturing environments. It features a dual-line six-character display from its NEMA 4x, IP65 rated enclosure. | |
| The DPM-400 loop-powered digital panel meter allows you to install a local display right where you need it. No power, no problem. This digital panel meter is powered by an... | |
| The DPM-500 is an easy-to-read dual-line display. It accepts 4-20 mA inputs from a variety of sensors and can be used to power the loop if needed. It is viewable... |