The SJE-series power relay is a miniature device with a 5A switching capacity for Form C contacts, designed for high-density PCB mounting in applications such as air conditioners, refrigerators, and microwave ovens. It measures 20.6 × 10.2 × 15.7 mm and features a silver alloy contact material, 8000V surge voltage withstand, and operates across a temperature range of -40℃ to +105℃. The relay meets UL, C-UL, TUV, and VDE safety approvals with maximum switching voltage of 277VAC and a nominal coil power of 0.20W for the L variant. Initial contact resistance is 100mΩ max, with operate time of 10ms max and release time of 4ms max. The dielectric strength is 4000VAC between coil and contact for Form A, and 3500VAC for Form C. The mechanical endurance is 10,000,000 operations, and electrical endurance is 100,000 operations at 1,800 ops/h. Weight is approximately 6.5g.
Typical Application
| Sanyou Electrical Appliances, Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | SJE-106L |
| Product Name | Power Relay |
| Poles | Single Pole (SP) |