The SJ-M(10A)-series power relay is a miniature device for high-density PCB mounting, with a physical size of 18.2 × 10.2 × 15.5 mm. It offers switching capabilities up to 12 A at 277 VAC and supports coil voltages of 3, 5, 6, 9, 12, 18, and 24 VDC, with nominal coil power of 0.45 W for the H-series variant. The relay features silver alloy contacts, an initial contact resistance of 50 mΩ max, and dielectric strength of 4,000 VAC between coil and contact. It meets UL, C-UL, TÜV, and CQC safety approvals, with an operating temperature range of -40°C to +105°C. It is rated for 10,000,000 mechanical operations and 100,000 electrical operations at 1,800 ops/h. It is approved for use in home appliances, office equipment, audio equipment, automotive, and air conditioning applications.
Typical Application
Typical Application
| Sanyou Electrical Appliances, Inc. | Sanyou Electrical Appliances, Inc. | |
|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays |
| Product Number | SJ-105DM | SJ-105DM |
| Product Name | Power Relay | Power Relay |
| Poles | Single Pole (SP) | Single Pole (SP) |
| DC Coil Voltage | 5 volts | 5 volts |
| Maximum Switching Current | 10.00 amps | |
| AC Voltage | 250 volts |