The SJE-105L is a miniature power relay with a 5A switching capacity at 277VAC, designed for high-density PCB mounting in home appliances such as air conditioners and refrigerators. It has a compact size of 20.6mm x 10.2mm x 15.7mm and uses silver alloy contacts. The relay is rated for a maximum switching power of 1,385VA, with an operational coil voltage of 5VDC and a nominal coil power of 0.20W. It features an insulation system conforming to B-class and is fluxproofed. The device meets UL, C-UL, TUV, and VDE safety standards with respective file numbers, and operates within -40°C to +105°C without condensation. Initial contact resistance is 100mΩ max, with a release time of 4ms max at nominal voltage.
Typical Application
| Sanyou Electrical Appliances, Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | SJE-105L |
| Product Name | Power Relay |
| Poles | Single Pole (SP) |