Sanyou Electrical Appliances, Inc. Power Relay SFC-2220DMB

Description
High contact capacity with superior inrush current characteristics High heat resistance High dielectric strength Typical Application Family electrical equipment,air controlling equipment,office equipment,etc.
Description
High contact capacity with superior inrush current characteristics High heat resistance High dielectric strength Typical Application Family electrical equipment,air controlling equipment,office equipment,etc.
Datasheet
Datasheet Summary
Powered by GS/AI

The SFC-2220DMB is a subminiature 2-pole power relay with a screw terminal type assembly, designed for switching resistive and inductive loads in household and office equipment. It features a 25A contact rating at 250VAC for resistive loads and 120VAC for motor loads, with a 1.9W DC coil nominal power consumption. The relay meets UL, C-UL, TUV, and CQC safety standards, offering 10,000V surge insulation between contacts and coil, and 100MΩ minimum insulation resistance. Operating temperature ranges from -40°C to +85°C, with a maximum temperature rise of 35°C. The unit weighs approximately 100g and has an electrical life of 1×10⁵ operations at 20 cpm. Contact resistance is 50mΩ maximum, with operate and release times of 30ms maximum. The relay is mounted via screw terminals with approximate dimensions of 67.9±0.5mm × 60±0.5mm × 37mm.

Datasheet Summary
Powered by GS/AI

The SFC-2220DMB is a subminiature 2-pole power relay with a screw terminal type assembly, designed for switching resistive and inductive loads in household and office equipment. It features a 25A contact rating at 250VAC for resistive loads and 120VAC for motor loads, with a 1.9W DC coil nominal power consumption. The relay meets UL, C-UL, TUV, and CQC safety standards, offering 10,000V surge insulation between contacts and coil, and 100MΩ minimum insulation resistance. Operating temperature ranges from -40°C to +85°C, with a maximum temperature rise of 35°C. The unit weighs approximately 100g and has an electrical life of 1×10⁵ operations at 20 cpm. Contact resistance is 50mΩ maximum, with operate and release times of 30ms maximum. The relay is mounted via screw terminals with approximate dimensions of 67.9±0.5mm × 60±0.5mm × 37mm.

Suppliers

Company
Product
Description
Supplier Links
Power Relay - SFC-2220DMB - Sanyou Electrical Appliances, Inc.
Richmond, British Columbia, Canada
Power Relay
SFC-2220DMB
Power Relay SFC-2220DMB
High contact capacity with superior inrush current characteristics High heat resistance High dielectric strength Typical Application Family electrical equipment,air controlling equipment,office equipment,etc.
  • High contact capacity with superior inrush current characteristics
  • High heat resistance
  • High dielectric strength

Typical Application

  • Family electrical equipment,air controlling equipment,office equipment,etc.
Supplier's Site Datasheet

Technical Specifications

  Sanyou Electrical Appliances, Inc.
Product Category Electromechanical Relays
Product Number SFC-2220DMB
Product Name Power Relay
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA03.1253N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 286-380 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers