Sanyou Electrical Appliances, Inc. Power Relay SFC-2220DMT

Description
High contact capacity with superior inrush current characteristics High heat resistance High dielectric strength Typical Application Family electrical equipment,air controlling equipment,office equipment,etc.
Description
High contact capacity with superior inrush current characteristics High heat resistance High dielectric strength Typical Application Family electrical equipment,air controlling equipment,office equipment,etc.
Datasheet
Datasheet Summary
Powered by GS/AI

The SFC-2220DMT is a 2-pole, 2-form-A subminiature power relay with tab terminals, designed for switching loads in household, air control, and office equipment. It operates on a 120V AC coil, consuming 2.5-2.7VA, and handles 25A at 250V AC for resistive and inductive loads. Contact capacity supports 10,000V surge isolation, with a contact resistance of 50 mΩ max. Operate and release times are 30 ms maximum. Electrical life is 1 × 10⁵ operations at 20 cpm. The relay meets UL, C-UL, TÜV, and CQC standards, operates from -40°C to +85°C, and has a maximum temperature rise of 35°C. It weighs approximately 100 g and measures 67.9 × 60 × 37 mm.

Datasheet Summary
Powered by GS/AI

The SFC-2220DMT is a 2-pole, 2-form-A subminiature power relay with tab terminals, designed for switching loads in household, air control, and office equipment. It operates on a 120V AC coil, consuming 2.5-2.7VA, and handles 25A at 250V AC for resistive and inductive loads. Contact capacity supports 10,000V surge isolation, with a contact resistance of 50 mΩ max. Operate and release times are 30 ms maximum. Electrical life is 1 × 10⁵ operations at 20 cpm. The relay meets UL, C-UL, TÜV, and CQC standards, operates from -40°C to +85°C, and has a maximum temperature rise of 35°C. It weighs approximately 100 g and measures 67.9 × 60 × 37 mm.

Suppliers

Company
Product
Description
Supplier Links
Power Relay - SFC-2220DMT - Sanyou Electrical Appliances, Inc.
Richmond, British Columbia, Canada
Power Relay
SFC-2220DMT
Power Relay SFC-2220DMT
High contact capacity with superior inrush current characteristics High heat resistance High dielectric strength Typical Application Family electrical equipment,air controlling equipment,office equipment,etc.
  • High contact capacity with superior inrush current characteristics
  • High heat resistance
  • High dielectric strength

Typical Application

  • Family electrical equipment,air controlling equipment,office equipment,etc.
Supplier's Site Datasheet

Technical Specifications

  Sanyou Electrical Appliances, Inc.
Product Category Electromechanical Relays
Product Number SFC-2220DMT
Product Name Power Relay
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

17A Miniature Power Relay - CHI03 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 1792964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Four Pole (4P)
Throw Double Throw
View Details