Typical Application
Typical Application
| Sanyou Electrical Appliances, Inc. | Sanyou Electrical Appliances, Inc. | |
|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays |
| Product Number | SJ-148DM | SJ-148DM |
| Product Name | Power Relay | Power Relay |
| Poles | Single Pole (SP) | Single Pole (SP) |
| DC Coil Voltage | 48 volts | 48 volts |
| Maximum Switching Current | 10.00 amps | |
| AC Voltage | 250 volts |