Sanyou Electrical Appliances, Inc. Signal Relay DSY2Y-SH-212

Description
High sensitivity 200mw nominal operating power High mounting density, small size and light weight Sealed construction Typical Application Telecommunication equipment Office equipment Computer peripherals Security/alarm systems Medical equipment
Description
High sensitivity 200mw nominal operating power High mounting density, small size and light weight Sealed construction Typical Application Telecommunication equipment Office equipment Computer peripherals Security/alarm systems Medical equipment
Datasheet
Datasheet Summary
Powered by GS/AI

The DSY2Y-SH-212 is a subminiature signal relay with a 2-transfer contact configuration, sealed construction, and flux-proofed design for washable applications. It measures 7.62 × 5.08 × 5.08 mm and weighs approximately 4.6 g. The relay supports a nominal switching capacity of 1 A at 120 VAC, with a maximum switching current of 2 A and voltage of 277 VAC. Contact material is silver alloy, with initial contact resistance of 100 mΩ maximum. Its coil operates at 12 VDC with a nominal power of 0.36 W, drawing 16.6 mA at 20°C. It meets UL, C-UL, TUV, and CQC safety approvals. Operating temperature ranges from -40°C to +85°C. Mechanical endurance is 10 million operations; electrical endurance is 100,000 operations at 1,800 operations per hour.

Datasheet Summary
Powered by GS/AI

The DSY2Y-SH-212 is a subminiature signal relay with a 2-transfer contact configuration, sealed construction, and flux-proofed design for washable applications. It measures 7.62 × 5.08 × 5.08 mm and weighs approximately 4.6 g. The relay supports a nominal switching capacity of 1 A at 120 VAC, with a maximum switching current of 2 A and voltage of 277 VAC. Contact material is silver alloy, with initial contact resistance of 100 mΩ maximum. Its coil operates at 12 VDC with a nominal power of 0.36 W, drawing 16.6 mA at 20°C. It meets UL, C-UL, TUV, and CQC safety approvals. Operating temperature ranges from -40°C to +85°C. Mechanical endurance is 10 million operations; electrical endurance is 100,000 operations at 1,800 operations per hour.

Suppliers

Company
Product
Description
Supplier Links
Signal Relay - DSY2Y-SH-212 - Sanyou Electrical Appliances, Inc.
Richmond, British Columbia, Canada
Signal Relay
DSY2Y-SH-212
Signal Relay DSY2Y-SH-212
High sensitivity 200mw nominal operating power High mounting density, small size and light weight Sealed construction Typical Application Telecommunication equipment Office equipment Computer peripherals Security/alarm systems Medical equipment
  • High sensitivity 200mw nominal operating power
  • High mounting density, small size and light weight
  • Sealed construction

Typical Application

  • Telecommunication equipment
  • Office equipment
  • Computer peripherals
  • Security/alarm systems
  • Medical equipment
Supplier's Site Datasheet

Technical Specifications

  Sanyou Electrical Appliances, Inc.
Product Category Electromechanical Relays
Product Number DSY2Y-SH-212
Product Name Signal Relay
Poles Double Pole (DP)
Features Sealed Relay
Maximum Switching Current 2.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393225-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Type 36.11 - Miniature PCB relays 10A - 361190034011 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, cRUus, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Automotive Relays - FBR582 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details