Sanyou Electrical Appliances, Inc. Signal Relay DSY2Y-206D

Description
High sensitivity 200mw nominal operating power High mounting density, small size and light weight Sealed construction Typical Application Telecommunication equipment Office equipment Computer peripherals Security/alarm systems Medical equipment
Description
High sensitivity 200mw nominal operating power High mounting density, small size and light weight Sealed construction Typical Application Telecommunication equipment Office equipment Computer peripherals Security/alarm systems Medical equipment
Datasheet
Datasheet Summary
Powered by GS/AI

The DSY2Y series is a subminiature signal relay with two-transfer contacts for high-density PCB mounting, measuring 8.0 × 7.62 × 5.08 mm and weighing approximately 4.6 g. The DSY2Y-206D variant operates at 6 VDC with a coil power of 0.15 W and a resistance of 100 Ω at 20°C. It switches up to 2 A at 277 VAC and 554 VA, with silver alloy contacts and an initial contact resistance of 100 mΩ max. Operate time is 7 ms max, release time 4 ms max. It meets UL, C-UL (E179745), TUV (R50253080), and CQC (CQC02001002119) approvals. Endurance is 10,000,000 mechanical and 100,000 electrical operations. Ambient temperature range is -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The DSY2Y series is a subminiature signal relay with two-transfer contacts for high-density PCB mounting, measuring 8.0 × 7.62 × 5.08 mm and weighing approximately 4.6 g. The DSY2Y-206D variant operates at 6 VDC with a coil power of 0.15 W and a resistance of 100 Ω at 20°C. It switches up to 2 A at 277 VAC and 554 VA, with silver alloy contacts and an initial contact resistance of 100 mΩ max. Operate time is 7 ms max, release time 4 ms max. It meets UL, C-UL (E179745), TUV (R50253080), and CQC (CQC02001002119) approvals. Endurance is 10,000,000 mechanical and 100,000 electrical operations. Ambient temperature range is -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Signal Relay - DSY2Y-206D - Sanyou Electrical Appliances, Inc.
Richmond, British Columbia, Canada
Signal Relay
DSY2Y-206D
Signal Relay DSY2Y-206D
High sensitivity 200mw nominal operating power High mounting density, small size and light weight Sealed construction Typical Application Telecommunication equipment Office equipment Computer peripherals Security/alarm systems Medical equipment
  • High sensitivity 200mw nominal operating power
  • High mounting density, small size and light weight
  • Sealed construction

Typical Application

  • Telecommunication equipment
  • Office equipment
  • Computer peripherals
  • Security/alarm systems
  • Medical equipment
Supplier's Site Datasheet

Technical Specifications

  Sanyou Electrical Appliances, Inc.
Product Category Electromechanical Relays
Product Number DSY2Y-206D
Product Name Signal Relay
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Electromechanical Relays & Contactors - 1-1393239-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers