Sanyou Electrical Appliances, Inc. Signal Relay DSY2Y-S-209D

Description
High sensitivity 200mw nominal operating power High mounting density, small size and light weight Sealed construction Typical Application Telecommunication equipment Office equipment Computer peripherals Security/alarm systems Medical equipment
Description
High sensitivity 200mw nominal operating power High mounting density, small size and light weight Sealed construction Typical Application Telecommunication equipment Office equipment Computer peripherals Security/alarm systems Medical equipment
Datasheet
Datasheet Summary
Powered by GS/AI

The DSY2Y-S-209D is a subminiature signal relay with a 2-transfer contact configuration, designed for high-density PCB mounting. It has a 9 VDC coil with a nominal operating power of 0.36 W, silver alloy contacts rated for 1 A at 120 VAC and a maximum switching voltage of 277 VAC, an initial contact resistance of 100 mΩ max, an operate time of 7 ms max, and a release time of 4 ms max. It is fluxproofed and sealed, with an operating temperature range of -40°C to +85°C, and weighs approximately 4.6 g. It meets UL, C-UL, TUV, and CQC safety approvals.

Datasheet Summary
Powered by GS/AI

The DSY2Y-S-209D is a subminiature signal relay with a 2-transfer contact configuration, designed for high-density PCB mounting. It has a 9 VDC coil with a nominal operating power of 0.36 W, silver alloy contacts rated for 1 A at 120 VAC and a maximum switching voltage of 277 VAC, an initial contact resistance of 100 mΩ max, an operate time of 7 ms max, and a release time of 4 ms max. It is fluxproofed and sealed, with an operating temperature range of -40°C to +85°C, and weighs approximately 4.6 g. It meets UL, C-UL, TUV, and CQC safety approvals.

Suppliers

Company
Product
Description
Supplier Links
Signal Relay - DSY2Y-S-209D - Sanyou Electrical Appliances, Inc.
Richmond, British Columbia, Canada
Signal Relay
DSY2Y-S-209D
Signal Relay DSY2Y-S-209D
High sensitivity 200mw nominal operating power High mounting density, small size and light weight Sealed construction Typical Application Telecommunication equipment Office equipment Computer peripherals Security/alarm systems Medical equipment
  • High sensitivity 200mw nominal operating power
  • High mounting density, small size and light weight
  • Sealed construction

Typical Application

  • Telecommunication equipment
  • Office equipment
  • Computer peripherals
  • Security/alarm systems
  • Medical equipment
Supplier's Site Datasheet

Technical Specifications

  Sanyou Electrical Appliances, Inc.
Product Category Electromechanical Relays
Product Number DSY2Y-S-209D
Product Name Signal Relay
Poles Double Pole (DP)
Features Sealed Relay
Maximum Switching Current 2.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 36.11 - Miniature PCB relays 10A - 361190054011 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, cRUus, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Safety Relays - 56.O 69.1100 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
CO 1
View Details
10-15A Miniature Power Relay - CHW Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details