Sanyou Electrical Appliances, Inc. Signal Relay DSY2Y-209

Description
High sensitivity 200mw nominal operating power High mounting density, small size and light weight Sealed construction Typical Application Telecommunication equipment Office equipment Computer peripherals Security/alarm systems Medical equipment
Description
High sensitivity 200mw nominal operating power High mounting density, small size and light weight Sealed construction Typical Application Telecommunication equipment Office equipment Computer peripherals Security/alarm systems Medical equipment
Datasheet
Datasheet Summary
Powered by GS/AI

The DSY2Y series is a subminiature signal relay with a 2-transfer contact configuration for high-density PCB mounting. It has a nominal switching capacity of 1 A at 120 VAC and a maximum switching voltage of 277 VAC. Coil powers are 0.15 W, 0.2 W, 0.36 W, or 0.58 W, with coil voltages of 3, 5, 6, 9, 12, 15, 18, 24, and 48 VDC. It features silver alloy contacts, 100 mΩ maximum contact resistance, 7 ms operate time, and 4 ms release time. The unit weighs approximately 4.6 g and operates from -40 °C to +85 °C. It meets UL, C-UL, TÜV, and CQC safety approvals. The relay has a 7.62 mm pin pitch and standard 2-pole layout.

Datasheet Summary
Powered by GS/AI

The DSY2Y series is a subminiature signal relay with a 2-transfer contact configuration for high-density PCB mounting. It has a nominal switching capacity of 1 A at 120 VAC and a maximum switching voltage of 277 VAC. Coil powers are 0.15 W, 0.2 W, 0.36 W, or 0.58 W, with coil voltages of 3, 5, 6, 9, 12, 15, 18, 24, and 48 VDC. It features silver alloy contacts, 100 mΩ maximum contact resistance, 7 ms operate time, and 4 ms release time. The unit weighs approximately 4.6 g and operates from -40 °C to +85 °C. It meets UL, C-UL, TÜV, and CQC safety approvals. The relay has a 7.62 mm pin pitch and standard 2-pole layout.

Suppliers

Company
Product
Description
Supplier Links
Signal Relay - DSY2Y-209 - Sanyou Electrical Appliances, Inc.
Richmond, British Columbia, Canada
Signal Relay
DSY2Y-209
Signal Relay DSY2Y-209
High sensitivity 200mw nominal operating power High mounting density, small size and light weight Sealed construction Typical Application Telecommunication equipment Office equipment Computer peripherals Security/alarm systems Medical equipment
  • High sensitivity 200mw nominal operating power
  • High mounting density, small size and light weight
  • Sealed construction

Typical Application

  • Telecommunication equipment
  • Office equipment
  • Computer peripherals
  • Security/alarm systems
  • Medical equipment
Supplier's Site Datasheet

Technical Specifications

  Sanyou Electrical Appliances, Inc.
Product Category Electromechanical Relays
Product Number DSY2Y-209
Product Name Signal Relay
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

16A Miniature Power Relay - A16 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Automotive Relays - FBR572 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Timer Relays - 221109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details