High sensitivity 200mw nominal operating power
High mounting density, small size and light weight
Sealed construction
Typical Application
Telecommunication equipment
Office equipment
Computer peripherals
Security/alarm systems
Medical equipment
Sanyou Electrical Appliances, Inc.
Done
Description
High sensitivity 200mw nominal operating power
High mounting density, small size and light weight
Sealed construction
Typical Application
Telecommunication equipment
Office equipment
Computer peripherals
Security/alarm systems
Medical equipment
Datasheet
Datasheet Summary Powered by GS/AI
The DSY2Y-S-248 is a subminiature signal relay with a 2-transfer contact configuration, designed for high-density PCB mounting. It has a nominal operating power of 0.58W, a coil voltage of 24VDC, and a contact rating of 1A at 120VAC with a maximum switching current of 2A and switching voltage of 277VAC. The relay features silver alloy contacts, an initial contact resistance of 100mΩ maximum, and operates with a pick-up voltage of 75% and drop-out voltage of 5% of nominal. It is sealed and fluxproofed, with an operating temperature range of -40℃ to +85℃, and meets UL, C-UL, TUV, and CQC safety approvals. The unit weighs approximately 4.6g and has a mechanical endurance of 10,000,000 operations.
Datasheet Summary Powered by GS/AI
The DSY2Y-S-248 is a subminiature signal relay with a 2-transfer contact configuration, designed for high-density PCB mounting. It has a nominal operating power of 0.58W, a coil voltage of 24VDC, and a contact rating of 1A at 120VAC with a maximum switching current of 2A and switching voltage of 277VAC. The relay features silver alloy contacts, an initial contact resistance of 100mΩ maximum, and operates with a pick-up voltage of 75% and drop-out voltage of 5% of nominal. It is sealed and fluxproofed, with an operating temperature range of -40℃ to +85℃, and meets UL, C-UL, TUV, and CQC safety approvals. The unit weighs approximately 4.6g and has a mechanical endurance of 10,000,000 operations.
High sensitivity 200mw nominal operating power
High mounting density, small size and light weight
Sealed construction
Typical Application
Telecommunication equipment
Office equipment
Computer peripherals
Security/alarm systems
Medical equipment
High sensitivity 200mw nominal operating power
High mounting density, small size and light weight