Sanyou Electrical Appliances, Inc. Signal Relay DSY2Y-S-203H

Description
High sensitivity 200mw nominal operating power High mounting density, small size and light weight Sealed construction Typical Application Telecommunication equipment Office equipment Computer peripherals Security/alarm systems Medical equipment
Description
High sensitivity 200mw nominal operating power High mounting density, small size and light weight Sealed construction Typical Application Telecommunication equipment Office equipment Computer peripherals Security/alarm systems Medical equipment
Datasheet
Datasheet Summary
Powered by GS/AI

The DSY2Y-S-203H signal relay from Sanyou Electrical Appliances, Inc. features a subminiature design with a contact capacity of 1A at 120VAC and 2A at 277VAC. It has a maximum switching power of 554VA and utilizes silver alloy for its contacts, ensuring reliable performance. The relay operates with a nominal voltage of 12VDC, with a nominal operating current of 10mA and a coil resistance of 120Ω. The initial contact resistance is measured at 7mΩ at 6VDC and 1A. The relay has an operate time of 7 milliseconds and a release time of 4 milliseconds, with an initial insulation resistance of 1000MΩ at DC500V. It is rated for a wide ambient temperature range of -40°C to +85°C and has a weight of approximately 4.6 grams. The relay is designed for high-density PCB mounting and is suitable for various applications, including telecommunications, office equipment, and medical devices. It also meets safety approvals from UL, TUV, and CQC, ensuring compliance with industry standards.

Datasheet Summary
Powered by GS/AI

The DSY2Y-S-203H signal relay from Sanyou Electrical Appliances, Inc. features a subminiature design with a contact capacity of 1A at 120VAC and 2A at 277VAC. It has a maximum switching power of 554VA and utilizes silver alloy for its contacts, ensuring reliable performance. The relay operates with a nominal voltage of 12VDC, with a nominal operating current of 10mA and a coil resistance of 120Ω. The initial contact resistance is measured at 7mΩ at 6VDC and 1A. The relay has an operate time of 7 milliseconds and a release time of 4 milliseconds, with an initial insulation resistance of 1000MΩ at DC500V. It is rated for a wide ambient temperature range of -40°C to +85°C and has a weight of approximately 4.6 grams. The relay is designed for high-density PCB mounting and is suitable for various applications, including telecommunications, office equipment, and medical devices. It also meets safety approvals from UL, TUV, and CQC, ensuring compliance with industry standards.

Suppliers

Company
Product
Description
Supplier Links
Signal Relay - DSY2Y-S-203H - Sanyou Electrical Appliances, Inc.
Richmond, British Columbia, Canada
Signal Relay
DSY2Y-S-203H
Signal Relay DSY2Y-S-203H
High sensitivity 200mw nominal operating power High mounting density, small size and light weight Sealed construction Typical Application Telecommunication equipment Office equipment Computer peripherals Security/alarm systems Medical equipment
  • High sensitivity 200mw nominal operating power
  • High mounting density, small size and light weight
  • Sealed construction

Typical Application

  • Telecommunication equipment
  • Office equipment
  • Computer peripherals
  • Security/alarm systems
  • Medical equipment
Supplier's Site Datasheet

Technical Specifications

  Sanyou Electrical Appliances, Inc.
Product Category Electromechanical Relays
Product Number DSY2Y-S-203H
Product Name Signal Relay
Poles Double Pole (DP)
Features Sealed Relay
Maximum Switching Current 2.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

30A-60A Miniature Power Relay - CHS02 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Automotive Relays - FTR-G1 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Timer Relays - 1792963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Four Pole (4P)
Throw Double Throw
View Details