KEYENCE Optical Micrometer and Laser Micrometers LS-5041

Description
LS-5000 Laser Scan Micrometer The LS-5000 Laser Scan Micrometer features a sampling rate of 1200 scans/sec with 1µm accuracy. This system can easily be expanded to support up to 4 sensor heads allowing multi-axis systems or simultaneous measurement of multiple lines. Calculations and measurement processing can be done directly through the controller to eliminate the need for post-processing. Common Applications: Wire diameter Pipe Diameter Pin Connector Pitch Runout
Description
LS-5000 Laser Scan Micrometer The LS-5000 Laser Scan Micrometer features a sampling rate of 1200 scans/sec with 1µm accuracy. This system can easily be expanded to support up to 4 sensor heads allowing multi-axis systems or simultaneous measurement of multiple lines. Calculations and measurement processing can be done directly through the controller to eliminate the need for post-processing. Common Applications: Wire diameter Pipe Diameter Pin Connector Pitch Runout

Suppliers

Company
Product
Description
Supplier Links
Optical Micrometer and Laser Micrometers - LS-5041 - KEYENCE
Elmwood Park, NJ, USA
Optical Micrometer and Laser Micrometers
LS-5041
Optical Micrometer and Laser Micrometers LS-5041
LS-5000 Laser Scan Micrometer The LS-5000 Laser Scan Micrometer features a sampling rate of 1200 scans/sec with 1µm accuracy. This system can easily be expanded to support up to 4 sensor heads allowing multi-axis systems or simultaneous measurement of multiple lines. Calculations and measurement processing can be done directly through the controller to eliminate the need for post-processing. Common Applications: Wire diameter Pipe Diameter Pin Connector Pitch Runout

LS-5000 Laser Scan Micrometer

The LS-5000 Laser Scan Micrometer features a sampling rate of 1200 scans/sec with 1µm accuracy. This system can easily be expanded to support up to 4 sensor heads allowing multi-axis systems or simultaneous measurement of multiple lines. Calculations and measurement processing can be done directly through the controller to eliminate the need for post-processing.

Common Applications:

  • Wire diameter
  • Pipe Diameter
  • Pin Connector Pitch
  • Runout
Supplier's Site
Dimensional Gage and Instruments - LS-5041 - KEYENCE
Elmwood Park, NJ, USA
Dimensional Gage and Instruments
LS-5041
Dimensional Gage and Instruments LS-5041
LS-5000 Laser Scan Micrometer The LS-5000 Laser Scan Micrometer features a sampling rate of 1200 scans/sec with 1µm accuracy. This system can easily be expanded to support up to 4 sensor heads allowing multi-axis systems or simultaneous measurement of multiple lines. Calculations and measurement processing can be done directly through the controller to eliminate the need for post-processing. Common Applications: • Wire diameter • Pipe Diameter • Pin Connector Pitch • Runout

LS-5000 Laser Scan Micrometer

The LS-5000 Laser Scan Micrometer features a sampling rate of 1200 scans/sec with 1µm accuracy. This system can easily be expanded to support up to 4 sensor heads allowing multi-axis systems or simultaneous measurement of multiple lines. Calculations and measurement processing can be done directly through the controller to eliminate the need for post-processing.

Common Applications:

• Wire diameter

• Pipe Diameter

• Pin Connector Pitch

• Runout

Supplier's Site

Technical Specifications

  KEYENCE
Product Category Dimensional Gages and Instruments
Product Number LS-5041
Product Name Optical Micrometer and Laser Micrometers
Mounting / Loading Options Benchtop or Floor; Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Gage Head or Probe; Laser micrometer; Gaging System or Station; Go / No-Go, Attribute, or Functional; Indicator / Comparator; Micrometer; Micrometer Head
Gaging Technology Optical; Non-contact
Display Dial / Analog / Direct Reading; Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
Micrometers - 2614504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Range 4.92 inch (125 mm)
View Details
Thickness Measurement System - RF580 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station
Gaging Technology Optical; Non-contact
View Details