KEYENCE Dimensional Gage and Instruments LS-5121

Description
LS-5000 Laser Scan Micrometer The LS-5000 Laser Scan Micrometer features a sampling rate of 1200 scans/sec with 1µm accuracy. This system can easily be expanded to support up to 4 sensor heads allowing multi-axis systems or simultaneous measurement of multiple lines. Calculations and measurement processing can be done directly through the controller to eliminate the need for post-processing. Common Applications: • Wire diameter • Pipe Diameter • Pin Connector Pitch • Runout
Description
LS-5000 Laser Scan Micrometer The LS-5000 Laser Scan Micrometer features a sampling rate of 1200 scans/sec with 1µm accuracy. This system can easily be expanded to support up to 4 sensor heads allowing multi-axis systems or simultaneous measurement of multiple lines. Calculations and measurement processing can be done directly through the controller to eliminate the need for post-processing. Common Applications: • Wire diameter • Pipe Diameter • Pin Connector Pitch • Runout

Suppliers

Company
Product
Description
Supplier Links
Dimensional Gage and Instruments - LS-5121 - KEYENCE
Elmwood Park, NJ, USA
Dimensional Gage and Instruments
LS-5121
Dimensional Gage and Instruments LS-5121
LS-5000 Laser Scan Micrometer The LS-5000 Laser Scan Micrometer features a sampling rate of 1200 scans/sec with 1µm accuracy. This system can easily be expanded to support up to 4 sensor heads allowing multi-axis systems or simultaneous measurement of multiple lines. Calculations and measurement processing can be done directly through the controller to eliminate the need for post-processing. Common Applications: • Wire diameter • Pipe Diameter • Pin Connector Pitch • Runout

LS-5000 Laser Scan Micrometer

The LS-5000 Laser Scan Micrometer features a sampling rate of 1200 scans/sec with 1µm accuracy. This system can easily be expanded to support up to 4 sensor heads allowing multi-axis systems or simultaneous measurement of multiple lines. Calculations and measurement processing can be done directly through the controller to eliminate the need for post-processing.

Common Applications:

• Wire diameter

• Pipe Diameter

• Pin Connector Pitch

• Runout

Supplier's Site
Optical Micrometer and Laser Micrometers - LS-5121 - KEYENCE
Elmwood Park, NJ, USA
Optical Micrometer and Laser Micrometers
LS-5121
Optical Micrometer and Laser Micrometers LS-5121
LS-5000 Laser Scan Micrometer The LS-5000 Laser Scan Micrometer features a sampling rate of 1200 scans/sec with 1µm accuracy. This system can easily be expanded to support up to 4 sensor heads allowing multi-axis systems or simultaneous measurement of multiple lines. Calculations and measurement processing can be done directly through the controller to eliminate the need for post-processing. Common Applications: Wire diameter Pipe Diameter Pin Connector Pitch Runout

LS-5000 Laser Scan Micrometer

The LS-5000 Laser Scan Micrometer features a sampling rate of 1200 scans/sec with 1µm accuracy. This system can easily be expanded to support up to 4 sensor heads allowing multi-axis systems or simultaneous measurement of multiple lines. Calculations and measurement processing can be done directly through the controller to eliminate the need for post-processing.

Common Applications:

  • Wire diameter
  • Pipe Diameter
  • Pin Connector Pitch
  • Runout
Supplier's Site

Technical Specifications

  KEYENCE
Product Category Dimensional Gages and Instruments
Product Number LS-5121
Product Name Dimensional Gage and Instruments
Mounting / Loading Options Benchtop or Floor; Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Gage Head or Probe; Laser micrometer; Gaging System or Station; Go / No-Go, Attribute, or Functional; Indicator / Comparator; Micrometer; Micrometer Head
Gaging Technology Optical; Non-contact
Display Dial / Analog / Direct Reading; Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Manual Gauges for External Diameters - M1 STAR™ OD - M3 STAR™ - M4 - M4 STAR™ - QUICKSNAP™ - Marposs Corp
Specs
Measurement Scale / Units Metric
Attribute Measurement Capability External or OD Gage
Range 0.1181 to 5.91 inch (3 to 150 mm)
View Details
Dial Indicator - D-R / D-L / D-C - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Micrometers - 327101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Range 2.95 inch (75 mm)
View Details