Gilson Company, Inc. Length Comparator, w/Invar Bar, and Digital Indicator HM-250D

Description
Length Change Apparatus measures changes in length of cast prisms due to autoclave curing, alkali reactivity, and other causes not related to applied load. Methods are applicable to testing of hardened portland cement paste, mortar, concrete, or evaluation of hydraulic hydrated lime for structural purposes. HM-250 and HM-250D Length Comparators are similar units for measuring length changes in 10in (254mm) specimens cast with special gage studs in the ends to fit the bottom and top anvils of the Comparator. Sensitive indicator with 0.0001in (0.0025mm) divisions measures specimen length. Recommended HM-250D has a quick-reading 0.5in (12.5mm) range LCD digital indicator with in/mm switch, RS-232 port, and replaceable 200 hour battery. Economy HM-250 has a 0.4in range mechanical dial indicator, which will convert to time-saving digital version with purchase of a digital indicator. Comparators include a heat treated, hardened Invar Reference Bar for exactly zeroing the dial indicator at regular intervals. Construction is a sturdy upright support attached to a solid base. Test specimens up to a 4x4x10in (102x102x254mm) cross section, but 1x1x10in (25x25x254mm) prisms are normal. Inquire for special adapter and shorter Invar Reference Bar if 5in (127mm) long prism samples are tested. Overall Comparator Dimensions: 11x11.5x17in (279x292x432mm), WxDxH. HM-252 Cement Autoclave (ASTM C 151, AASHTO T 107, others) provides an accelerated means of estimating delayed expansion of portland cement caused by hydration of CaO and MgO. Test bars are exposed to controlled steam pressure and constant temperature. Unit is capable of pressures in the 60-350psi (0.4-2.4mPa) range and includes steam vessel, pressure regulator, pressure gauge (0-600psi x 5psi), air vent valve, power switches, a safety pop valve set at 350psi, MA-421F thermometer, wrench, and package of five gaskets. Replacement gaskets, and safety pop valves are available as accessories. Autoclave chamber is 6-1/8in (156mm) IDx16in (407mm) H. Overall Dimensions: 17x48x28in (432x1220x711mm), WxDxH; 1,800 Watts/15.7 amps maximum power demand. HM-254 Test Bar Holder (order separately) holds up to eight 1x1in (25x25mm) bars of 10in (254mm) gage length. Bars are held vertically above water level to expose all specimens to Autoclave steam. Prism Molds, Gage Studs (ASTM C 490, AASHTO M 210, others): Prism Molds are corrosion-resistant steel (HM-258 is stainless) with base plate, removable partitions and end plates, designed to provide required length of 10in (254mm) between ends of gage studs cast in ends of bars. Dimensions from outside ends of studs (comparator gage contact points) are 11-5/8in (296mm); specimens are 11-1/4in (286mm) long. Select molds for specimen cross sections of 1x1in, 2x2in, or 3x3in. Molds for 5in (127mm) gage length specimens available. Package of ten stainless steel Gage Studs HM-268 are knurled and threaded,…
Description
Length Change Apparatus measures changes in length of cast prisms due to autoclave curing, alkali reactivity, and other causes not related to applied load. Methods are applicable to testing of hardened portland cement paste, mortar, concrete, or evaluation of hydraulic hydrated lime for structural purposes. HM-250 and HM-250D Length Comparators are similar units for measuring length changes in 10in (254mm) specimens cast with special gage studs in the ends to fit the bottom and top anvils of the Comparator. Sensitive indicator with 0.0001in (0.0025mm) divisions measures specimen length. Recommended HM-250D has a quick-reading 0.5in (12.5mm) range LCD digital indicator with in/mm switch, RS-232 port, and replaceable 200 hour battery. Economy HM-250 has a 0.4in range mechanical dial indicator, which will convert to time-saving digital version with purchase of a digital indicator. Comparators include a heat treated, hardened Invar Reference Bar for exactly zeroing the dial indicator at regular intervals. Construction is a sturdy upright support attached to a solid base. Test specimens up to a 4x4x10in (102x102x254mm) cross section, but 1x1x10in (25x25x254mm) prisms are normal. Inquire for special adapter and shorter Invar Reference Bar if 5in (127mm) long prism samples are tested. Overall Comparator Dimensions: 11x11.5x17in (279x292x432mm), WxDxH. HM-252 Cement Autoclave (ASTM C 151, AASHTO T 107, others) provides an accelerated means of estimating delayed expansion of portland cement caused by hydration of CaO and MgO. Test bars are exposed to controlled steam pressure and constant temperature. Unit is capable of pressures in the 60-350psi (0.4-2.4mPa) range and includes steam vessel, pressure regulator, pressure gauge (0-600psi x 5psi), air vent valve, power switches, a safety pop valve set at 350psi, MA-421F thermometer, wrench, and package of five gaskets. Replacement gaskets, and safety pop valves are available as accessories. Autoclave chamber is 6-1/8in (156mm) IDx16in (407mm) H. Overall Dimensions: 17x48x28in (432x1220x711mm), WxDxH; 1,800 Watts/15.7 amps maximum power demand. HM-254 Test Bar Holder (order separately) holds up to eight 1x1in (25x25mm) bars of 10in (254mm) gage length. Bars are held vertically above water level to expose all specimens to Autoclave steam. Prism Molds, Gage Studs (ASTM C 490, AASHTO M 210, others): Prism Molds are corrosion-resistant steel (HM-258 is stainless) with base plate, removable partitions and end plates, designed to provide required length of 10in (254mm) between ends of gage studs cast in ends of bars. Dimensions from outside ends of studs (comparator gage contact points) are 11-5/8in (296mm); specimens are 11-1/4in (286mm) long. Select molds for specimen cross sections of 1x1in, 2x2in, or 3x3in. Molds for 5in (127mm) gage length specimens available. Package of ten stainless steel Gage Studs HM-268 are knurled and threaded,…

Suppliers

Company
Product
Description
Supplier Links
Length Comparator, w/Invar Bar, and Digital Indicator - HM-250D - Gilson Company, Inc.
Lewis Center, OH, USA
Length Comparator, w/Invar Bar, and Digital Indicator
HM-250D
Length Comparator, w/Invar Bar, and Digital Indicator HM-250D
Length Change Apparatus measures changes in length of cast prisms due to autoclave curing, alkali reactivity, and other causes not related to applied load. Methods are applicable to testing of hardened portland cement paste, mortar, concrete, or evaluation of hydraulic hydrated lime for structural purposes. HM-250 and HM-250D Length Comparators are similar units for measuring length changes in 10in (254mm) specimens cast with special gage studs in the ends to fit the bottom and top anvils of the Comparator. Sensitive indicator with 0.0001in (0.0025mm) divisions measures specimen length. Recommended HM-250D has a quick-reading 0.5in (12.5mm) range LCD digital indicator with in/mm switch, RS-232 port, and replaceable 200 hour battery. Economy HM-250 has a 0.4in range mechanical dial indicator, which will convert to time-saving digital version with purchase of a digital indicator. Comparators include a heat treated, hardened Invar Reference Bar for exactly zeroing the dial indicator at regular intervals. Construction is a sturdy upright support attached to a solid base. Test specimens up to a 4x4x10in (102x102x254mm) cross section, but 1x1x10in (25x25x254mm) prisms are normal. Inquire for special adapter and shorter Invar Reference Bar if 5in (127mm) long prism samples are tested. Overall Comparator Dimensions: 11x11.5x17in (279x292x432mm), WxDxH. HM-252 Cement Autoclave (ASTM C 151, AASHTO T 107, others) provides an accelerated means of estimating delayed expansion of portland cement caused by hydration of CaO and MgO. Test bars are exposed to controlled steam pressure and constant temperature. Unit is capable of pressures in the 60-350psi (0.4-2.4mPa) range and includes steam vessel, pressure regulator, pressure gauge (0-600psi x 5psi), air vent valve, power switches, a safety pop valve set at 350psi, MA-421F thermometer, wrench, and package of five gaskets. Replacement gaskets, and safety pop valves are available as accessories. Autoclave chamber is 6-1/8in (156mm) IDx16in (407mm) H. Overall Dimensions: 17x48x28in (432x1220x711mm), WxDxH; 1,800 Watts/15.7 amps maximum power demand. HM-254 Test Bar Holder (order separately) holds up to eight 1x1in (25x25mm) bars of 10in (254mm) gage length. Bars are held vertically above water level to expose all specimens to Autoclave steam. Prism Molds, Gage Studs (ASTM C 490, AASHTO M 210, others): Prism Molds are corrosion-resistant steel (HM-258 is stainless) with base plate, removable partitions and end plates, designed to provide required length of 10in (254mm) between ends of gage studs cast in ends of bars. Dimensions from outside ends of studs (comparator gage contact points) are 11-5/8in (296mm); specimens are 11-1/4in (286mm) long. Select molds for specimen cross sections of 1x1in, 2x2in, or 3x3in. Molds for 5in (127mm) gage length specimens available. Package of ten stainless steel Gage Studs HM-268 are knurled and threaded,…

Length Change Apparatus measures changes in length of cast prisms due to autoclave curing, alkali reactivity, and other causes not related to applied load. Methods are applicable to testing of hardened portland cement paste, mortar, concrete, or evaluation of hydraulic hydrated lime for structural purposes.

HM-250 and HM-250D Length Comparators are similar units for measuring length changes in 10in (254mm) specimens cast with special gage studs in the ends to fit the bottom and top anvils of the Comparator. Sensitive indicator with 0.0001in (0.0025mm) divisions measures specimen length. Recommended HM-250D has a quick-reading 0.5in (12.5mm) range LCD digital indicator with in/mm switch, RS-232 port, and replaceable 200 hour battery. Economy HM-250 has a 0.4in range mechanical dial indicator, which will convert to time-saving digital version with purchase of a digital indicator. Comparators include a heat treated, hardened Invar Reference Bar for exactly zeroing the dial indicator at regular intervals. Construction is a sturdy upright support attached to a solid base. Test specimens up to a 4x4x10in (102x102x254mm) cross section, but 1x1x10in (25x25x254mm) prisms are normal. Inquire for special adapter and shorter Invar Reference Bar if 5in (127mm) long prism samples are tested. Overall Comparator Dimensions: 11x11.5x17in (279x292x432mm), WxDxH.

HM-252 Cement Autoclave (ASTM C 151, AASHTO T 107, others) provides an accelerated means of estimating delayed expansion of portland cement caused by hydration of CaO and MgO. Test bars are exposed to controlled steam pressure and constant temperature. Unit is capable of pressures in the 60-350psi (0.4-2.4mPa) range and includes steam vessel, pressure regulator, pressure gauge (0-600psi x 5psi), air vent valve, power switches, a safety pop valve set at 350psi, MA-421F thermometer, wrench, and package of five gaskets. Replacement gaskets, and safety pop valves are available as accessories. Autoclave chamber is 6-1/8in (156mm) IDx16in (407mm) H. Overall Dimensions: 17x48x28in (432x1220x711mm), WxDxH; 1,800 Watts/15.7 amps maximum power demand.

HM-254 Test Bar Holder (order separately) holds up to eight 1x1in (25x25mm) bars of 10in (254mm) gage length. Bars are held vertically above water level to expose all specimens to Autoclave steam.

Prism Molds, Gage Studs (ASTM C 490, AASHTO M 210, others): Prism Molds are corrosion-resistant steel (HM-258 is stainless) with base plate, removable partitions and end plates, designed to provide required length of 10in (254mm) between ends of gage studs cast in ends of bars. Dimensions from outside ends of studs (comparator gage contact points) are 11-5/8in (296mm); specimens are 11-1/4in (286mm) long. Select molds for specimen cross sections of 1x1in, 2x2in, or 3x3in. Molds for 5in (127mm) gage length specimens available. Package of ten stainless steel Gage Studs HM-268 are knurled and threaded,…

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Dimensional Gages and Instruments
Product Number HM-250D
Product Name Length Comparator, w/Invar Bar, and Digital Indicator
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
One Piece Inspection Balls with Shoulder - 29088 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Calipers - 390837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
Display Digital Display
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Optical Micrometer - RF651 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical; Non-contact
View Details