KEYENCE 3D Laser Scanning Confocal Microscope VK-X Series

Description
Features Non-contact 3D metrology system performs nanometer level profile, roughness and thickness measurements on nearly any material. This software module complies with ISO 25178 and allows users to complete measurements of several surface parameters. Up to 28,800x magnification 0.5 nanometer Z-axis resolution on almost any material High-resolution, large depth-of-field observation Profile and roughness measurements with zero sample preparation Measures thickness and uniformity of clear layers No data loss - even on steep angles Perform measurements with just a single click
Description
Features Non-contact 3D metrology system performs nanometer level profile, roughness and thickness measurements on nearly any material. This software module complies with ISO 25178 and allows users to complete measurements of several surface parameters. Up to 28,800x magnification 0.5 nanometer Z-axis resolution on almost any material High-resolution, large depth-of-field observation Profile and roughness measurements with zero sample preparation Measures thickness and uniformity of clear layers No data loss - even on steep angles Perform measurements with just a single click

Suppliers

Company
Product
Description
Supplier Links
3D Laser Scanning Confocal Microscope - VK-X Series - KEYENCE
Elmwood Park, NJ, USA
3D Laser Scanning Confocal Microscope
VK-X Series
3D Laser Scanning Confocal Microscope VK-X Series
Features Non-contact 3D metrology system performs nanometer level profile, roughness and thickness measurements on nearly any material. This software module complies with ISO 25178 and allows users to complete measurements of several surface parameters. Up to 28,800x magnification 0.5 nanometer Z-axis resolution on almost any material High-resolution, large depth-of-field observation Profile and roughness measurements with zero sample preparation Measures thickness and uniformity of clear layers No data loss - even on steep angles Perform measurements with just a single click

Features

Non-contact 3D metrology system performs nanometer level profile, roughness and thickness measurements on nearly any material.

  • This software module complies with ISO 25178 and allows users to complete measurements of several surface parameters.
  • Up to 28,800x magnification
  • 0.5 nanometer Z-axis resolution on almost any material
  • High-resolution, large depth-of-field observation
  • Profile and roughness measurements with zero sample preparation
  • Measures thickness and uniformity of clear layers
  • No data loss - even on steep angles
  • Perform measurements with just a single click
Supplier's Site

Technical Specifications

  KEYENCE
Product Category Microscopes
Product Number VK-X Series
Product Name 3D Laser Scanning Confocal Microscope
Application Measuring / Toolmaker / Inspection
Grade Benchtop
Microscope Type Laser / Confocal
Features Digital Display; Mechanical Stage
User Interface Analog
Unlock Full Specs
to access all available technical data

Similar Products

UV Inspection Microscope - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Microscope Type Fluorescent
Features Digital Display; Fine Focus
View Details
JEM-2100Plus Electron Microscope - JEM-2100Plus_CR - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Resolution 0.1400 nm (1.4 Å)
View Details
Microscopes - 1613614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Digital Display
Magnification 5 to 200 X
View Details