KEYENCE 3D Measurement System VR-3000

Description
3D Measurement of a Large Area in 4 Seconds The VR is able to measure across 30 mm in just 4 seconds, with a maximum measurement range of 100 mm x 200 mm. Instead of use a physical probe, the VR utilizes structured lighting to obtain the entire 3D shape of an object. By using telecentric lenses with minimal light distortion, accurate 3D measurements can be made over the entire area. Accurate Measurements Even by New Users Some users may have issues with measurement locations or data varying between different users, particularly if there are multiple measurements being done. It can also be difficult to accurately determine maximum and minimum locations using a probe tip. The VR Series eliminates the influence of a user's skill level and the measurement method used, providing highly-consistent and reproducible measurements. Extensive 3D Measurement Tools - Height, Roughness, Radius, and More The VR Series includes a cross-sectional profile measurement menu with tools for measuring height, width, angle, radius, etc. A large variety of 3D analysis functions such as height difference, area, volume, and roughness are also included. With the intuitive user interface, all functions only require a few clicks of the mouse, ensuring that measurements can be done quickly and easily. Red, green, and blue light from a dedicated lighting unit are captured by a new high-accuracy CMOS sensor. Images captured separately with each light color are compiled to create a full color image. This makes it possible to evaluate both the shape and appearance of an object, enabling more thorough analysis and better decision making. XYZ Traceability Highly-reliable measurement results can be obtained and are traceable according to international standards. An XYZ calibration scale is included with each system so that users can quickly calibrate on-site as needed.
Description
3D Measurement of a Large Area in 4 Seconds The VR is able to measure across 30 mm in just 4 seconds, with a maximum measurement range of 100 mm x 200 mm. Instead of use a physical probe, the VR utilizes structured lighting to obtain the entire 3D shape of an object. By using telecentric lenses with minimal light distortion, accurate 3D measurements can be made over the entire area. Accurate Measurements Even by New Users Some users may have issues with measurement locations or data varying between different users, particularly if there are multiple measurements being done. It can also be difficult to accurately determine maximum and minimum locations using a probe tip. The VR Series eliminates the influence of a user's skill level and the measurement method used, providing highly-consistent and reproducible measurements. Extensive 3D Measurement Tools - Height, Roughness, Radius, and More The VR Series includes a cross-sectional profile measurement menu with tools for measuring height, width, angle, radius, etc. A large variety of 3D analysis functions such as height difference, area, volume, and roughness are also included. With the intuitive user interface, all functions only require a few clicks of the mouse, ensuring that measurements can be done quickly and easily. Red, green, and blue light from a dedicated lighting unit are captured by a new high-accuracy CMOS sensor. Images captured separately with each light color are compiled to create a full color image. This makes it possible to evaluate both the shape and appearance of an object, enabling more thorough analysis and better decision making. XYZ Traceability Highly-reliable measurement results can be obtained and are traceable according to international standards. An XYZ calibration scale is included with each system so that users can quickly calibrate on-site as needed.

Suppliers

Company
Product
Description
Supplier Links
3D Measurement System - VR-3000 - KEYENCE
Elmwood Park, NJ, USA
3D Measurement System
VR-3000
3D Measurement System VR-3000
3D Measurement of a Large Area in 4 Seconds The VR is able to measure across 30 mm in just 4 seconds, with a maximum measurement range of 100 mm x 200 mm. Instead of use a physical probe, the VR utilizes structured lighting to obtain the entire 3D shape of an object. By using telecentric lenses with minimal light distortion, accurate 3D measurements can be made over the entire area. Accurate Measurements Even by New Users Some users may have issues with measurement locations or data varying between different users, particularly if there are multiple measurements being done. It can also be difficult to accurately determine maximum and minimum locations using a probe tip. The VR Series eliminates the influence of a user's skill level and the measurement method used, providing highly-consistent and reproducible measurements. Extensive 3D Measurement Tools - Height, Roughness, Radius, and More The VR Series includes a cross-sectional profile measurement menu with tools for measuring height, width, angle, radius, etc. A large variety of 3D analysis functions such as height difference, area, volume, and roughness are also included. With the intuitive user interface, all functions only require a few clicks of the mouse, ensuring that measurements can be done quickly and easily. Red, green, and blue light from a dedicated lighting unit are captured by a new high-accuracy CMOS sensor. Images captured separately with each light color are compiled to create a full color image. This makes it possible to evaluate both the shape and appearance of an object, enabling more thorough analysis and better decision making. XYZ Traceability Highly-reliable measurement results can be obtained and are traceable according to international standards. An XYZ calibration scale is included with each system so that users can quickly calibrate on-site as needed.

3D Measurement of a Large Area in 4 Seconds

The VR is able to measure across 30 mm in just 4 seconds, with a maximum measurement range of 100 mm x 200 mm. Instead of use a physical probe, the VR utilizes structured lighting to obtain the entire 3D shape of an object. By using telecentric lenses with minimal light distortion, accurate 3D measurements can be made over the entire area.

Accurate Measurements Even by New Users

Some users may have issues with measurement locations or data varying between different users, particularly if there are multiple measurements being done. It can also be difficult to accurately determine maximum and minimum locations using a probe tip.

The VR Series eliminates the influence of a user's skill level and the measurement method used, providing highly-consistent and reproducible measurements.

Extensive 3D Measurement Tools - Height, Roughness, Radius, and More

The VR Series includes a cross-sectional profile measurement menu with tools for measuring height, width, angle, radius, etc. A large variety of 3D analysis functions such as height difference, area, volume, and roughness are also included.

With the intuitive user interface, all functions only require a few clicks of the mouse, ensuring that measurements can be done quickly and easily.

Red, green, and blue light from a dedicated lighting unit are captured by a new high-accuracy CMOS sensor. Images captured separately with each light color are compiled to create a full color image.

This makes it possible to evaluate both the shape and appearance of an object, enabling more thorough analysis and better decision making.

XYZ Traceability

Highly-reliable measurement results can be obtained and are traceable according to international standards. An XYZ calibration scale is included with each system so that users can quickly calibrate on-site as needed.

Supplier's Site

Technical Specifications

  KEYENCE
Product Category Microscopes
Product Number VR-3000
Product Name 3D Measurement System
Application Semiconductor
Grade Benchtop
Microscope Type LED Ring Light, White LED
Features Digital Display; Mechanical Stage
User Interface Analog
Unlock Full Specs
to access all available technical data

Similar Products

Microscopes - 8882904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Digital Display
Remote Interface Serial Interface; Special requirements such as modem, RF transmitter, etc.
Magnification 400 to 470 X
View Details
UV Inspection Microscope - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Grade Handheld
Microscope Type Fluorescent
Features Digital Display; Fine Focus
View Details
CRYO ARM™ 300 II (JEM-3300) Field Emission Cryo-Electron Microscope - JEM-3300 - JEOL USA, Inc.
Specs
Microscope Type Transmission Electron Microscope
Accelerating Voltage 200 to 300 kilovolts
View Details