10/100 COPPER TO FIBER (ST/MM) CONVERTER - MilesTek PART NUMBER 90-30113 (FT-801) The NCPT3-2133 is Fast Ethernet Bridge 100Base-FX fiber to 10/100Base-TX shielded twisted pair (STP) converter. It supports selectable for half-duplex and full-duplex operations and supports a variety of fiber options. The converter auto-adapts to the highest level of performance supported by the device connected to the STP port. When the device is a switch or a workstation that supports full duplex, the converter adapts to the full-duplex mode and provides an effective 200Mbps bandwidth. When the connected device is a hub or a workstation that supports only half duplex, the converter adapts to the half-duplex mode and provides the nominal 100Mbps bandwidth. An override switch provides total manual control over the half/full-duplex operation, in fiber-optic interface. The fiber port of converter operates at 1310 nm and uses ST, SC, MT-RJ, VF-45 or WDM connectors. Multi-mode models that support distances up to 2 km and single-mode models that support distances up to 15/35/50 km are available. This module with LFP (Link Fault Pass Through function) (LLCF/LLR) and the DIP Switch design. LLCF/LLR can immediately alarm administrators the problem of the link media and provide efficient solution to monitor the net. The DIP Switch provides disable or enable the LFP function. LLCF (Link Loss Carry Forward) means when a device connected to the converter and the TP line loss the link, the converter's fiber will disconnect the link of transmit. LLR (Link Loss Return) means when a device connected to the converter and the fiber line loss the link, the converter's fiber will disconnect the link of transmit. Both can immediately alarm administrators the problem of the link media and provide efficient solution to monitor the net. KEY FEATURES:
Comply with IEEE802.3, IEEE802.3u 10/100Base-TX, 100Base-FX Standard
Connectors: One RJ-45 (Auto-MDI/MDI-X) Twisted Pair, EIA568
Data Transfer Rate: TP: 10/100Mbps FX: 100Mbps
Duplex mode support: Full or half-duplex mode by Auto- Negotiation (TP) Full or half-duplex mode by DIP-switch (FX) LED indicators: PWR, FX LNK/ACT, FX FDX/COL, TP 100, TP LNK/ACT, TP FDX/COL
DIP-switch: 2 DIP-switches Rear DIP-switch: FX duplex mode selection Side DIP-switch: LFP (Link Fault Pass-through) mode selection SPECIFICATION:
Protocol: IEEE 802.3u, 100Base-FX, 100Base-TX
Dimensions: 70 x 97 x 26 mm (W x D x H)
Weight: 0.2kg
Power: 5V DC, 2A, max.
Connectors and Cables Twisted Pair / STP: RJ45, Category 5 (EIA/TIA 568) Fiber-optic: ST Multi-mode cable: 50/125, 62.5/125 m Single-Mode (SM) cable: 9/125 m
Supported Distances and function: Twisted Pair STP: 100 m / 328 ft. Multi-mode Fiber Optic: 412 m / 1,350 ft. (Half-Duplex) 2 km / 1.2 mile. (Full-Duplex) Single-Mode (SM): 412 m / 1,350 ft. (Half-Duplex) 15 km / 9 mile. (Full-Duplex) 35km / 21 mile. (Full-Duplex) 50km / 31 mile. (Full-Duplex) Port Mode: TP: Half and Full Duplex, auto-negotiation FX: Half and Full Duplex via DIP switch
Environmental: Temperature: 0 to 50 degrees C Humidity: 5-90% (non-condensing)
10/100 COPPER TO FIBER (ST/MM) CONVERTER - MilesTek PART NUMBER 90-30113 (FT-801)
The NCPT3-2133 is Fast Ethernet Bridge 100Base-FX fiber to 10/100Base-TX shielded twisted pair (STP) converter. It supports selectable for half-duplex and full-duplex operations and supports a variety of fiber options. The converter auto-adapts to the highest level of performance supported by the device connected to the STP port. When the device is a switch or a workstation that supports full duplex, the converter adapts to the full-duplex mode and provides an effective 200Mbps bandwidth. When the connected device is a hub or a workstation that supports only half duplex, the converter adapts to the half-duplex mode and provides the nominal 100Mbps bandwidth. An override switch provides total manual control over the half/full-duplex operation, in fiber-optic interface. The fiber port of converter operates at 1310 nm and uses ST, SC, MT-RJ, VF-45 or WDM connectors. Multi-mode models that support distances up to 2 km and single-mode models that support distances up to 15/35/50 km are available. This module with LFP (Link Fault Pass Through function) (LLCF/LLR) and the DIP Switch design. LLCF/LLR can immediately alarm administrators the problem of the link media and provide efficient solution to monitor the net. The DIP Switch provides disable or enable the LFP function. LLCF (Link Loss Carry Forward) means when a device connected to the converter and the TP line loss the link, the converter's fiber will disconnect the link of transmit. LLR (Link Loss Return) means when a device connected to the converter and the fiber line loss the link, the converter's fiber will disconnect the link of transmit. Both can immediately alarm administrators the problem of the link media and provide efficient solution to monitor the net.
KEY FEATURES:
- Comply with IEEE802.3, IEEE802.3u 10/100Base-TX, 100Base-FX Standard
- Connectors: One RJ-45 (Auto-MDI/MDI-X) Twisted Pair, EIA568
- Data Transfer Rate:
TP: 10/100Mbps
FX: 100Mbps
- Duplex mode support:
Full or half-duplex mode by Auto- Negotiation (TP)
Full or half-duplex mode by DIP-switch (FX)
LED indicators: PWR, FX LNK/ACT, FX FDX/COL, TP 100, TP LNK/ACT, TP FDX/COL
- DIP-switch: 2 DIP-switches
Rear DIP-switch: FX duplex mode selection
Side DIP-switch: LFP (Link Fault Pass-through) mode selection
SPECIFICATION:
- Protocol: IEEE 802.3u, 100Base-FX, 100Base-TX
- Dimensions: 70 x 97 x 26 mm (W x D x H)
- Weight: 0.2kg
- Power: 5V DC, 2A, max.
- Connectors and Cables
Twisted Pair / STP: RJ45, Category 5 (EIA/TIA 568)
Fiber-optic: ST
Multi-mode cable: 50/125, 62.5/125 m
Single-Mode (SM) cable: 9/125 m
- Supported Distances and function:
Twisted Pair STP: 100 m / 328 ft.
Multi-mode Fiber Optic:
412 m / 1,350 ft. (Half-Duplex)
2 km / 1.2 mile. (Full-Duplex)
Single-Mode (SM):
412 m / 1,350 ft. (Half-Duplex)
15 km / 9 mile. (Full-Duplex)
35km / 21 mile. (Full-Duplex)
50km / 31 mile. (Full-Duplex)
Port Mode:
TP: Half and Full Duplex, auto-negotiation
FX: Half and Full Duplex via DIP switch
- Environmental:
Temperature: 0 to 50 degrees C
Humidity: 5-90% (non-condensing)