Samtec Inc. Coaxial Cable RF179-74SP3-72RP2-0254

Description
75 Ohm RF Cable Assy RG 179 Cable
Request a Quote Datasheet
Description
75 Ohm RF Cable Assy RG 179 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 2089143 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2089143
Coaxial Cable 2089143
75 Ohm RF Cable Assy RG 179 Cable

75 Ohm RF Cable Assy RG 179 Cable

Supplier's Site
RF Standard Cable Assembly - RF179-74SP3-72RP2-0254 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
RF179-74SP3-72RP2-0254
RF Standard Cable Assembly RF179-74SP3-72RP2-0254
75 Ohm RF Cable Assembly, RG 179 Cable

75 Ohm RF Cable Assembly, RG 179 Cable

Supplier's Site Datasheet
Connector Samtec - 33AH6461 - Newark, An Avnet Company
Chicago, IL, United States
Connector Samtec
33AH6461
Connector Samtec 33AH6461
CONNECTOR

CONNECTOR

Supplier's Site Datasheet
RF Cable Assemblies - RF179-74SP3-72RP2-0254 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
RF179-74SP3-72RP2-0254
RF Cable Assemblies RF179-74SP3-72RP2-0254
RF Cable Assemblies 75ohms Optimized RG 179 Cables

RF Cable Assemblies 75ohms Optimized RG 179 Cables

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2089143 RF179-74SP3-72RP2-0254 33AH6461 RF179-74SP3-72RP2-0254
Product Name Coaxial Cable RF Standard Cable Assembly Connector Samtec RF Cable Assemblies
Application Networking; RF RF RF
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm) 0.8333 ft (2.54 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4x Cable Assemblies - SFF-8644 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details