Samtec Inc. RF Standard Cable Assembly RF316-04SP3-02SP1-0500

Description
50 Ohm RF Cable Assembly, RG 316 Cable
Request a Quote Datasheet
Description
50 Ohm RF Cable Assembly, RG 316 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - RF316-04SP3-02SP1-0500 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
RF316-04SP3-02SP1-0500
RF Standard Cable Assembly RF316-04SP3-02SP1-0500
50 Ohm RF Cable Assembly, RG 316 Cable

50 Ohm RF Cable Assembly, RG 316 Cable

Supplier's Site Datasheet
Coaxial Cable - 2089144 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
2089144
Coaxial Cable 2089144
50 Ohm RF Cable Assy RG 316 Cable

50 Ohm RF Cable Assy RG 316 Cable

Supplier's Site
Rf Cable Assembly, Bnc Plug-Mcx Plug, 500Mm; Connector Type A Samtec - 56AC6401 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Bnc Plug-Mcx Plug, 500Mm; Connector Type A Samtec
56AC6401
Rf Cable Assembly, Bnc Plug-Mcx Plug, 500Mm; Connector Type A Samtec 56AC6401
RF CABLE ASSEMBLY, BNC PLUG-MCX PLUG, 500MM; CONNECTOR TYPE A:BNC STRAIGHT PLUG; CONNECTOR TYPE B:MCX STRAIGHT PLUG; COAXIAL CABLE TYPE:RG316; IMPEDANCE:50OHM; CABLE LENGTH - IMPERIAL:19.7"; CABLE LENGTH - METRIC:500MM; JACKET ROHS COMPLIANT: YES

RF CABLE ASSEMBLY, BNC PLUG-MCX PLUG, 500MM; CONNECTOR TYPE A:BNC STRAIGHT PLUG; CONNECTOR TYPE B:MCX STRAIGHT PLUG; COAXIAL CABLE TYPE:RG316; IMPEDANCE:50OHM; CABLE LENGTH - IMPERIAL:19.7"; CABLE LENGTH - METRIC:500MM; JACKET ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number RF316-04SP3-02SP1-0500 2089144 56AC6401
Product Name RF Standard Cable Assembly Coaxial Cable Rf Cable Assembly, Bnc Plug-Mcx Plug, 500Mm; Connector Type A Samtec
Application RF Networking; RF RF
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - MHJ9-KMH-0,5-MF - Festo Corporation
Specs
Cable Length 1.64 ft (5 dm)
Connector Type 2-pin/2-pin/4-wire Straight socket/straight socket/cable
Rated Temperature -5 to 50 C (23 to 122 F)
View Details
Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Strainsert Cable - Be83554 - Strainsert
Specs
Cable Shielding Foil Braid; Foil w/ Overall Braided
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
80in, T-Plug Style, Fan Power Cord - 70111468 - Allied Electronics, Inc.
Specs
Cable Length 6.67 ft (20.33 dm)
Connector Type Type-T
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
View Details