SAB BRÖCKSKES GmbH & Co. KG Datasheets for Network Cables
Network cables are used in the transmission of data across networks. Choices include Fibre Channel, FireWire or IEEE 1394, GPIB, serial, parallel, patch, SCSI, Ethernet and USB.
Network Cables: Learn more
| Product Name | Notes |
|---|---|
| CAT 6A cable, high temperature resistant up to +180 °C in the FEP version - with UL approval UL AWM Style 21618 +150 °C. The temperature range can be... | |
| Extreme temperature resistant and high flexible Profibus-DP cable for the high temperature range. | |
| LiYY TP is a PVC data cable with twisted pairs and a small bending radius. The cable is used in scales, construction of appliances and control panels, construction of low-voltage... | |
| Robotic Cable, Robot multibus cable | |
| Robust & weatherproof Single Pair Ethernet cable for use in harsh & industrial environments e.g. high temperatures, contamination by oil and grease, aggressive chemicals or humidity. | |
| Single pair Ethernet cable with power supply and UL approval for use in drag chains. The SPE Hybrid cable fulfils the electrical and transmission requirements for high frequency in accordance... | |
| SRY D 311 is a semi-rigid PVC data cable with small bending radius. Applications are in measuring, control, and voice signals, e.g. in medicine technologies, in scales and low-voltage switchboard... | |
| TD 801 F is a FEP data cable with flexibility at low temperatures and extended temperature range up to +180°C. This FEP insulated cable with FEP sheath material is... | |
| The DC 300 DS TP is a double shielded signal and control cable with double screen and good EMC characteristics. Application is in measuring, control, and voice signals, e.g. in... | |
| The double shielded multiconductor cable with small outer diameter is used in measuring, control, and voice signals, e.g. in scales and low-voltage switchboard plant engineering, for interference-prone process controls, in... | |
| The oil-resistant SafetyBUS p cable, which is only suitable for fixed installation, has a minimum bending radius of 5 x d and a maximum peak operating voltage of 350 V. | |
| The TD 838 CF TP twisted-pair FEP data cable is designed for demanding industrial applications and operates reliably in a temperature range from -90 °C to +180 °C. It offers excellent resistance... | |
| Unlike the SBP 680 (fixed installation), the S SBP 684 Move is a SafetyBUS p cable for flexible use. It is recommended for use in drag chains and is also... | |
| With the new product series CATLine SPE - Single Pair Ethernet - SAB offers cables for applications in cable tracks, robots and high temperature. With a bandwidth of 1-600 MHz,... |
| << Prev |