SAB BRÖCKSKES GmbH & Co. KG Datasheets for Network Cables
Network cables are used in the transmission of data across networks. Choices include Fibre Channel, FireWire or IEEE 1394, GPIB, serial, parallel, patch, SCSI, Ethernet and USB.
Network Cables: Learn more
| Product Name | Notes |
|---|---|
| PROFIBUS DP cable with medium weather resistance is suitable for fixed and flexible installation. This Profibus DP cable is oil-resistant and was specially developed for communication between automation systems and... | |
| SABIX® R flex Data IQ HDMI / DVI / DisplayPort - Data cable for rail vehicles in accordance with EN 45545-2 The SABIX® R flex Data IQ HDMI / DVI... | |
| SABIX® R flex Data IQ USB 3.0 - Data cable for rail vehicles in accordance with EN 45545-2 The SABIX® R flex Data IQ USB 3.0 (USB 3.2 Gen 1x1)... | |
| Cable track compatible, robot compatible CAT 6 Ethernet cable for use under rough, industrial conditions, e.g. high temperatures, contamination with oils and greases, aggressive chemicals or humidity. The CAT 6... | |
| CAT 6A Gigabit Ethernet cable with UL/CSA approval for use in cable tracks. The CAT 6A cable with cable track approval is suitable for use under harsh industrial conditions, e.g. | |
| CAT 6A halogen-free Ethernet cable with ABS Type Approval and UL recognition for maritime use. | |
| CAT 7A Gigabit Ethernet cable for reelable use. The coilable CAT 7A cable with small bending radius has been designed for different applications where higher data volumes have to be... | |
| CAT 7A halogen-free Ethernet cable with ABS Type Approval and UL recognition is especially for use in shipbuilding industry. | |
| Halogen-free flexible paired data cable with aluminum pair screen and overall copper screen especially for use in shipbuilding industry. The flexible & flame retardant cable is suitable for applications acc. | |
| Highly flexible, drag chain Industrial Ethernet cable CAT 5e for clean room applications. This drag chain cable has a small bending radius of 10 x d (flexible application) and 15... | |
| Industrial Ethernet cable CAT 6A suitable for drag chains for use in clean room applications. This highly flexible drag chain cable with UL AWM Style 20549 80°C can be used... | |
| Industrial Ethernet cable CAT 7A suitable for drag chains for use in clean room applications. The highly flexible drag chain cable with a characteristic impedance of 100Ω ± 10Ω, fulfills... | |
| LiFY-CY (B) TP is a twisted pair and screened PVC data cable with a good handling. This PVC cable is used in measuring, control, and voice signals, e.g. in low-voltage... | |
| LiYCY cable with good EMC characteristics. This screened data cable with colour code acc. to DIN 47100 is used in scales, construction of appliances and control panels, construction of low-voltage... | |
| LiYCY TP cable is a paired and screened PVC data cable with small outer diameter. This cable is applied in measuring, control, and voice signals, e.g. in low-voltage switchboard plants,... | |
| LiYDY-CY TP is a paired PVC data cable with pair-wise and overall copper screen. Applications are in measuring, control, and voice signals, e.g. in scales and low-voltage switchboard plant engineering,for... | |
| LiYY Cable - The PVC/PVC data cable is a flexible data cable with a small outer diameter. It is applied in scales, construction of appliances and control panels, construction of... | |
| LiYY TP is a PVC data cable with twisted pairs and a small bending radius. The cable is used in scales, construction of appliances and control panels, construction of low-voltage... | |
| Our CAT 7A Industrial Ethernet cables with cable track are suitable for flexible use under harsh industrial conditions, e.g. high temperatures, contamination with oils and greases, aggressive chemicals or humidity,... | |
| Our robot-compatible CAT 7 and CAT 7A Industrial Ethernet cables are suitable for use under harsh industrial conditions, e.g. high temperatures, contamination with oils and greases, aggressive chemicals or humidity,... | |
| PN 663 is an UL approved Profinet type B industrial ethernet cable for flexible applications. | |
| Profinet cable CAT 5 for flexible applications with UL approval. This Profinet CAT 5 cable has an inner jacket made of thermoplastic material and a peak operating voltage of max. | |
| PUR sensor cable | |
| SABIX® R flex Data IQ DVI Dual-Link Data cable for rail vehicles in accordance with EN 45545-2 The SABIX® R flex Data IQ DVI Dual-Link is a digital signal and... | |
| The CAT 5e data cable according to EN 45545-2 is especially suitable for use in rail vehicles. The halogen-free cable meets the fire protection requirements R15 (EL1A) according to EN... | |
| The CAT 6 A data cable according to EN 45545-2 is especially suitable for use in rail vehicles. The cable is halogen-free, flame retardant and self-extinguishing. Especially for use in... | |
| The CAT 7A R Industrial Ethernet cable for the railway industry meets the requirements of EN 45545-2. The CAT 7A cable is used for Ethernet and/or Gigabit Ethernet networks in... | |
| The highly flexible Profibus cable for cable tracks has a very good weather resistance as well as a very good oil resistance. This drag chain-compatible Profibus cable meets the requirements... | |
| The reelable CAT 6A Gigabit Ethernet cable is designed for various applications. In addition to the very good oil resistance, the cable is extremely weather-resistant and has a very small... | |
| The robot-suitable CAT 6A Industrial Ethernet cable with UL/CSA approval is highly flexible and is mainly used in robots. The cable is oil-resistant and can withstand temperatures of up to... | |
| The Special CATLine CAT 6 S was developed specifically for the special requirements of passenger boarding bridges. Thanks to its drag chain capability, high flexibility and robust construction, it guarantees... | |
| This cable is a Profinet type B cable, which is suitable for flexible use. Its inner sheath is made of thermoplastic material and its outer sheath of SABIX®. Industrial Ethernet... | |
| This CAT 5e halogen-free Ethernet cable with ABS Type Approval and UL recognition is especially for use in shipbuilding industry. | |
| This CAT 6 Gigabit Ethernet cable with UL/CSA approval is ideally suited for cable tracks. The track suitable CAT 6 cable can also be used wherever harsh industrial conditions prevail,... | |
| This flexible CAT 5e industrial ethernet cable is especially for use in rail vehicles and protected installation in the interior for door control or in protecting tubes for outdoor laying... | |
| This flexible CAT 6A industrial ethernet cable is especially for use in rail vehicles and protected installation in the interior for door control or in protecting tubes for outdoor laying... | |
| This flexible CAT 7A industrial ethernet cable is especially for use in rail vehicles and protected installation in the interior for door control or in protecting tubes for outdoor laying... | |
| This PUR Interbus-S cable is particularly suitable for use in drag chains. This cable is highly resistant and flexible. Its peak operating voltage is max. 350 V. | |
| With the new product series CATLine SPE - Single Pair Ethernet - SAB offers cables for applications in cable tracks, robots and high temperature. With a bandwidth of 1-600 MHz,... |
| << Prev | Next >> |