SAB BRÖCKSKES GmbH & Co. KG Datasheets for Network Cables

Network cables are used in the transmission of data across networks. Choices include Fibre Channel, FireWire or IEEE 1394, GPIB, serial, parallel, patch, SCSI, Ethernet and USB.
Network Cables: Learn more

Page: 1 2 3 4 5
Product Name Notes
Continuously flexible data cable with TPE insulation and TPE jacket and a small outer diameter is particularly suitable for use in cleanrooms. The cable is flexible at low temperatures and...
Flexible DeviceNet cable with overall copper screen for data transmission & power supply. Each pair is wrapped with aluminium foil and fleece. Data transmission Data pair: 0.24 mm² - white...
High-voltage cable for dynamic applications in drag chains. The HV Robot 1.8/3 kV was specially developed for use in high-voltage testing under dynamic conditions. In automated test environments where cables...
Highly flexible data cable for robotic applications with TPE sheath for use in cleanrooms. The robust robot data cable with UL/CSA can be used with a torsion angle up to...
RG 316 FEP is a FEP-insulated Koax cable with TPE jacket. Moreover, it has an excellent temperature resistance and flexibility at low temperatures. Moreover, it has excellent electrical insulating characteristics...
RT 123 D is a PUR torsion cable with overall copper screen and a torsion angle up to +/- 450° over 0.5 m. It is recommended for use in packaging,...
RT 123 is a PUR torsion cable with a torsion angle up to +/- 450° over 0.5 m. It is recommended for use in packaging, wood working, textile, welding and...
SABIX® D 305 FRNC is a halogen-free and flexible data cable with improved fire performance which is has an easy stripping and anticapacitance. This flame retardant cable is recommended for...
SABIX® D 315 FRNC is a flexible data cable with imrpoved fire performance and overall copper screen which is flame retardant and self-extinguishing. This FRNC data cable with temperature range...
SD 980 CP is a continuously flexible TPE/PUR data cable with coloured cores and overall copper screen. This multi-core cable is recommended for use in handling, material handling and automation...
SRY D 321 C is a screened and semi-rigid PVC data cable with good EMC characteristics. It is applied in measuring, control, and voice signals, e.g. in medicine technologies, in...
The SD 200 C TP is a twisted-pair, shielded data cable designed for dynamic applications involving long travel distances of over 10 m. The combination of a twisted-pair construction and...
The SD 200 C is a shielded data cable designed for applications involving movement, where reliable signal transmission is required even under industrial conditions. The braided shield made from tinned...
The PVC-DeviceNet cable with overall copper screen and UL approval has an aluminium foil wrapping around each pair and a PVC outer sheath. This cable is used as a highly...
The screened and paired SRY D 351 C (B) TP is a semi-rigid PVC data cable overall copper screen. It is applied in measuring, control, and voice signals, e.g. in...
This highly flexible and robot-suitable DeviceNet cable with overall copper screen and UL approval has a peak operating voltage of max. 350 V and a torsion angle of up to...
This highly flexible DeviceNet cable with overall copper screen and UL approval has a peak operating voltage of max. 350 V. The cable also has a fleece wrapping. It is...

<< Prev Next >>