SAB BRÖCKSKES GmbH & Co. KG Datasheets for Network Cables
Network cables are used in the transmission of data across networks. Choices include Fibre Channel, FireWire or IEEE 1394, GPIB, serial, parallel, patch, SCSI, Ethernet and USB.
Network Cables: Learn more
| Product Name | Notes |
|---|---|
| Halogen-free flexible data cable, twisted triple with overall copper screen especially for use in shipbuilding industry. This cable with DNV approval is flame retardant and self-extinguishing. | |
| Halogen-free flexible paired data cable with aluminum pair screen and overall copper screen especially for use in shipbuilding industry. The flexible & flame retardant cable is suitable for applications acc. | |
| Hybrid motor connection cable with overall copper screen 0.6/1 kV for use as all-in-one cable solution in motor feedback systems. This hybrid cable is cULus recognized and is suitable for... | |
| Operating depth up to 300 metres! | |
| PUR Motor Power Supply Cable 0,6/1 kV with low capacity construction, UL regognized & CSA approved. | |
| RG 179 FEP is a FEP-insulated coaxial cable with FEP jacket. Moreover, it has an excellent resistance against chemicals and solvents. Application is in high broadband transmission. | |
| SABIX® BL 405 FRNC is a halogen-free flexible data cable. Furthermore, it is asbestos-free and it is made for apptoved acc. to DNV. This cable is appropriate for flexible use... | |
| SABIX® BL 415 C FRNC is a halogen-free flexible data cable with overall copper screen and DNV·GL approval. This cable is appropriate for flexible use below deck as well as... | |
| SABIX® BL 445 C FRNC is a halogen-free flexible paired data cable with overall copper screen. This cable is appropriate for flexible use below deck as well as on deck... | |
| SABIX® D 315 FRNC is a flexible data cable with imrpoved fire performance and overall copper screen which is flame retardant and self-extinguishing. This FRNC data cable with temperature range... | |
| SABIX® D 320 FRNC C1 is a flexible data cable with extended temperature range (-30/+90 °C), imrpoved fire performance, and overall copper screen which is certified acc. to NF C32-070... | |
| SABIX® D 345 FRNC TP is a paired data cable with improved fire performance and overall copper screen. Moreover, it has good EMC characteristics and is flame retardant and self-extinguishing. | |
| SD 980 CP TP is a continuously flexible paired TPE/PUR data cable with coloured cores, good EMC characteristics, and overall copper screen. It is recommended for use in handling, material... | |
| The SABdynamic 900 Data is a highly flexible data cable that has been specially developed for demanding drag chain applications with long travel distances. Its resistant polyurethane (PUR) jacket offers... | |
| The SABdynamic 910 Data is a highly flexible data cable that has been specially developed for use in drag chains with long travel distances. It is also characterized by its... | |
| The SD 99 C ECO combines the advantages of a permanently flexible data cable with overall copper screening made from tinned copper round wires. This makes it particularly suitable... | |
| The SD 99 ECO is a multi-pair data cable with a black PUR sheath that has been specially developed for permanently flexible use in drag chains. The small outer diameter... | |
| These cables are suitable for fixed installation and flexible use, e.g. in mechanical and plant engineering under medium mechanical loads in dry, damp and wet rooms. | |
| This halogen-free CAN bus cable for cable tracks with UL approval has a very good flexibility and a very good weather resistance. The highly flexible cable is recommended for use... |
| << Prev | Next >> |