Samtec Inc. 30 A Cable Assembly MPCC-2-16-2-L-64-118.0-S

Description
5.00 MM MINI POWERSTRIP/30 A SIG Product overview: MPCC-2-16-2-L-64-118 .0-S from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-MPCC-2-16-2-L-64 -118.0-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5.00 MM MINI POWERSTRIP/30 A SIG Product overview: MPCC-2-16-2-L-64-118 .0-S from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-MPCC-2-16-2-L-64 -118.0-S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 A Cable Assembly - 450-MPCC-2-16-2-L-64-118.0-S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30 A Cable Assembly
450-MPCC-2-16-2-L-64-118.0-S
30 A Cable Assembly 450-MPCC-2-16-2-L-64-118.0-S
5.00 MM MINI POWERSTRIP/30 A SIG Product overview: MPCC-2-16-2-L-64-118 .0-S from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-MPCC-2-16-2-L-64 -118.0-S can be used for catalog matching and distributor lookup.

5.00 MM MINI POWERSTRIP/30 A SIG Product overview: MPCC-2-16-2-L-64-118.0-S from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-MPCC-2-16-2-L-64-118.0-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies
Product Number 450-MPCC-2-16-2-L-64-118.0-S
Product Name 30 A Cable Assembly
Cable Shielding Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/413-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers